Techsil Limited Momentive TSE397 White Semi-Flowable Silicone 86gm MOSI01280

Description
Momentive TSE397 W is a white non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Semi-Flowable Colour: White Tack-Free Time: 10 Mins Cured Shore Hardness: 20 Shore A Elongation: 300% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only) UL94 HB Recognised (File no: E56745)
Datasheet
Description
Momentive TSE397 W is a white non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Semi-Flowable Colour: White Tack-Free Time: 10 Mins Cured Shore Hardness: 20 Shore A Elongation: 300% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only) UL94 HB Recognised (File no: E56745)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE397 White Semi-Flowable Silicone 86gm - MOSI01280 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE397 White Semi-Flowable Silicone 86gm
MOSI01280
Momentive TSE397 White Semi-Flowable Silicone 86gm MOSI01280
Momentive TSE397 W is a white non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Semi-Flowable Colour: White Tack-Free Time: 10 Mins Cured Shore Hardness: 20 Shore A Elongation: 300% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only) UL94 HB Recognised (File no: E56745)

Momentive TSE397 W is a white non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications.

Product Benefits

  • Non-corrosive to metals
  • Fast cure
  • Low odour
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Semi-Flowable
  • Colour: White
  • Tack-Free Time: 10 Mins
  • Cured Shore Hardness: 20 Shore A
  • Elongation: 300%
  • Dielectric Strength: 22kv/ mm
  • Operating Temperature: -55°C to +200°C

Product Specifications

  • Military Specification: MIL-A-46146B (Corrosion Test Only)
  • UL94 HB Recognised (File no: E56745)
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01280
Product Name Momentive TSE397 White Semi-Flowable Silicone 86gm
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
High Performance, Elastomer-Based, One Component Adhesive - X-5 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal
View Details
Heat Transfer Compound - NH Nonhardening - Thermon, Inc
Specs
Cure / Technology Single Component
Type / Form Liquid
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
Liquid Gap Fillers for Electronics - Electrolube ® LGF200 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Electrically Conductive; Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details