Techsil Limited Momentive IS808 Translucent Silicone Paste 310ml MOSI01106

Description
Momentive IS808 is a translucent room temperature cure silicone adhesive sealant supplied in a ready-to-use 310ml cartridge. Due to the thixotropic nature of this grade it will only flow under external pressure, allowing it to be applied to horizontal, vertical and overhead surfaces in thicknesses of up to 6mm. Product Benefits One component, easy to use Excellent weatherability, ozone and chemical resistance Self-adhesion properties Technical Properties Uncured Consistency: Paste Colour: Translucent Tack-Free Time: 25 Mins Cured Shore Hardness: 23 Shore A Elongation: 450%
Datasheet
Description
Momentive IS808 is a translucent room temperature cure silicone adhesive sealant supplied in a ready-to-use 310ml cartridge. Due to the thixotropic nature of this grade it will only flow under external pressure, allowing it to be applied to horizontal, vertical and overhead surfaces in thicknesses of up to 6mm. Product Benefits One component, easy to use Excellent weatherability, ozone and chemical resistance Self-adhesion properties Technical Properties Uncured Consistency: Paste Colour: Translucent Tack-Free Time: 25 Mins Cured Shore Hardness: 23 Shore A Elongation: 450%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive IS808 Translucent Silicone Paste 310ml - MOSI01106 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive IS808 Translucent Silicone Paste 310ml
MOSI01106
Momentive IS808 Translucent Silicone Paste 310ml MOSI01106
Momentive IS808 is a translucent room temperature cure silicone adhesive sealant supplied in a ready-to-use 310ml cartridge. Due to the thixotropic nature of this grade it will only flow under external pressure, allowing it to be applied to horizontal, vertical and overhead surfaces in thicknesses of up to 6mm. Product Benefits One component, easy to use Excellent weatherability, ozone and chemical resistance Self-adhesion properties Technical Properties Uncured Consistency: Paste Colour: Translucent Tack-Free Time: 25 Mins Cured Shore Hardness: 23 Shore A Elongation: 450%

Momentive IS808 is a translucent room temperature cure silicone adhesive sealant supplied in a ready-to-use 310ml cartridge. Due to the thixotropic nature of this grade it will only flow under external pressure, allowing it to be applied to horizontal, vertical and overhead surfaces in thicknesses of up to 6mm.

Product Benefits

  • One component, easy to use
  • Excellent weatherability, ozone and chemical resistance
  • Self-adhesion properties

Technical Properties

  • Uncured Consistency: Paste
  • Colour: Translucent
  • Tack-Free Time: 25 Mins
  • Cured Shore Hardness: 23 Shore A
  • Elongation: 450%
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01106
Product Name Momentive IS808 Translucent Silicone Paste 310ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Epoxylite® - E 5302 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Dissimilar Substrates
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Sealants - 2641631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry Bonding, exterior, sealing
View Details
Two Part, Flexible, USP Class VI Epoxy System - EP21LV3/5Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details