Techsil Limited ThreeBond TB5211E Black Silicone Sealant 330ml TBSI19010

Description
TB5211E is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211E cures spontaneously on exposure to atmospheric moisture and forms a durable rubber solid. TB5211E offers an excellent adhesive strength to glass, metals, wood, plastics, UPVC, concrete, ceramics etc. It also has excellent weather-proof characteristics and maintains constant performance .TB 5211E is stable against sunlight, ozone, water , temperature change etc. and maintains permanent elasticity without deterioration and color change . TB5211E boasts outstanding cold and heat resistance and maintains a stable rubber-like elasticity over an impressive temperature range from -70c to +260c. ThreeBond 5211 is available in 3 colors - 5211 is white, 5211C is clear, 5211E is black. All are available in 330ml cartridges.
Datasheet
Description
TB5211E is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211E cures spontaneously on exposure to atmospheric moisture and forms a durable rubber solid. TB5211E offers an excellent adhesive strength to glass, metals, wood, plastics, UPVC, concrete, ceramics etc. It also has excellent weather-proof characteristics and maintains constant performance .TB 5211E is stable against sunlight, ozone, water , temperature change etc. and maintains permanent elasticity without deterioration and color change . TB5211E boasts outstanding cold and heat resistance and maintains a stable rubber-like elasticity over an impressive temperature range from -70c to +260c. ThreeBond 5211 is available in 3 colors - 5211 is white, 5211C is clear, 5211E is black. All are available in 330ml cartridges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThreeBond TB5211E Black Silicone Sealant 330ml - TBSI19010 - Techsil Limited
Bidford on Avon, United Kingdom
ThreeBond TB5211E Black Silicone Sealant 330ml
TBSI19010
ThreeBond TB5211E Black Silicone Sealant 330ml TBSI19010
TB5211E is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211E cures spontaneously on exposure to atmospheric moisture and forms a durable rubber solid. TB5211E offers an excellent adhesive strength to glass, metals, wood, plastics, UPVC, concrete, ceramics etc. It also has excellent weather-proof characteristics and maintains constant performance .TB 5211E is stable against sunlight, ozone, water , temperature change etc. and maintains permanent elasticity without deterioration and color change . TB5211E boasts outstanding cold and heat resistance and maintains a stable rubber-like elasticity over an impressive temperature range from -70c to +260c. ThreeBond 5211 is available in 3 colors - 5211 is white, 5211C is clear, 5211E is black. All are available in 330ml cartridges.

TB5211E is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211E cures spontaneously on exposure to atmospheric moisture and forms a durable rubber solid. TB5211E offers an excellent adhesive strength to glass, metals, wood, plastics, UPVC, concrete, ceramics etc. It also has excellent weather-proof characteristics and maintains constant performance .TB 5211E is stable against sunlight, ozone, water , temperature change etc. and maintains permanent elasticity without deterioration and color change . TB5211E boasts outstanding cold and heat resistance and maintains a stable rubber-like elasticity over an impressive temperature range from -70c to +260c. ThreeBond 5211 is available in 3 colors - 5211 is white, 5211C is clear, 5211E is black. All are available in 330ml cartridges.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TBSI19010
Product Name ThreeBond TB5211E Black Silicone Sealant 330ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Resistant, One Component Epoxy System - EP13 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Metal
Chemical System Epoxy
View Details
Formulations - Chemistries - Ammunition Sealants - External Ammunition Sealant 76984 - 76984PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Sealants - 4590232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry Refrigeration units
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details