Techsil Limited Momentive TSE399 Clear Flowable Silicone 82.8ml MOSI01350

Description
Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 30 Shore A Elongation: 140% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only)
Description
Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 30 Shore A Elongation: 140% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only)
Datasheet
Datasheet Summary
Powered by GS/AI

Momentive TSE399 is a clear, flowable silicone adhesive sealant designed for quick curing at room temperature. It is a one-component RTV that reacts with atmospheric moisture to form a soft dielectric silicone rubber, making it suitable for electrical and electronic applications. The product exhibits excellent adhesion to various substrates, including metals and most plastics, without the need for primers. With a tack-free time of approximately 10 minutes, TSE399 retains its elastomeric properties across a wide temperature range of -55°C to 200°C (-67°F to 392°F). It offers outstanding electrical insulation, dielectric strength of 20 kV/mm, and resistance to moisture, UV, ozone, and chemicals. The product is packaged in a convenient 82.8ml tube, allowing for easy application around complex assemblies. TSE399 meets the corrosion resistance requirements of MIL-A-46146A, although it does not fulfill the hydrolytic stability requirement of the same specification. Proper surface preparation is essential for optimal adhesion, and the product should be stored in original containers at temperatures between 5°C and 30°C (41°F and 86°F) for a warranty period of 12 months.

Datasheet Summary
Powered by GS/AI

Momentive TSE399 is a clear, flowable silicone adhesive sealant designed for quick curing at room temperature. It is a one-component RTV that reacts with atmospheric moisture to form a soft dielectric silicone rubber, making it suitable for electrical and electronic applications. The product exhibits excellent adhesion to various substrates, including metals and most plastics, without the need for primers. With a tack-free time of approximately 10 minutes, TSE399 retains its elastomeric properties across a wide temperature range of -55°C to 200°C (-67°F to 392°F). It offers outstanding electrical insulation, dielectric strength of 20 kV/mm, and resistance to moisture, UV, ozone, and chemicals. The product is packaged in a convenient 82.8ml tube, allowing for easy application around complex assemblies. TSE399 meets the corrosion resistance requirements of MIL-A-46146A, although it does not fulfill the hydrolytic stability requirement of the same specification. Proper surface preparation is essential for optimal adhesion, and the product should be stored in original containers at temperatures between 5°C and 30°C (41°F and 86°F) for a warranty period of 12 months.

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE399 Clear Flowable Silicone 82.8ml - MOSI01350 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE399 Clear Flowable Silicone 82.8ml
MOSI01350
Momentive TSE399 Clear Flowable Silicone 82.8ml MOSI01350
Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 30 Shore A Elongation: 140% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only)

Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications.

Product Benefits

  • Non-corrosive to metals
  • Fast cure
  • Low odour
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Flowable
  • Colour: Clear
  • Tack-Free Time: 10 Mins
  • Cured Shore Hardness: 30 Shore A
  • Elongation: 140%
  • Dielectric Strength: 22kv/ mm
  • Operating Temperature: -55°C to +200°C

Product Specifications

  • Military Specification: MIL-A-46146B (Corrosion Test Only)
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01350
Product Name Momentive TSE399 Clear Flowable Silicone 82.8ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Gap Fillers for Electronics - Electrolube ® LGF200 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Electrically Conductive; Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details
Formulations - Applications - Sealing - Cylinlock 820 - 382030 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; Room Temperature Vulcanizing or Curing
Features Threadlocker or Retainer
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details