Techsil Limited Momentive TSE3331 Electronic Potting Silicone 2kg MOSI17151

Description
TSE3331 is a two part, heat curing silicone from Momentive Performance Materials designed for potting and encapsulation where flammability and/or thermal conductivity is of concern. It provides excellent flame retardant properties and very stable dielectric properties over a broad range of operating temperatures. In addition, this grade also offers superior thermal conductivity properties when compared to other conventional silicone encapsulants. Product Benefits Convenient 1:1 mixing ratio Solvent free Low shrinkage Reversion resistant and hydrolytically stable Self-bonding, excellent adhesion to many substrates Excellent thermal conductivity properties Technical Properties Uncured Consistency:Easily pourable Colour: Dark Grey Cured Shore Hardness: 60 Shore A Dielectric Strength: 26kv/ mm Operating Temperature: -55°C to +200°C Flammability Classification: UL94V-0
Datasheet
Description
TSE3331 is a two part, heat curing silicone from Momentive Performance Materials designed for potting and encapsulation where flammability and/or thermal conductivity is of concern. It provides excellent flame retardant properties and very stable dielectric properties over a broad range of operating temperatures. In addition, this grade also offers superior thermal conductivity properties when compared to other conventional silicone encapsulants. Product Benefits Convenient 1:1 mixing ratio Solvent free Low shrinkage Reversion resistant and hydrolytically stable Self-bonding, excellent adhesion to many substrates Excellent thermal conductivity properties Technical Properties Uncured Consistency:Easily pourable Colour: Dark Grey Cured Shore Hardness: 60 Shore A Dielectric Strength: 26kv/ mm Operating Temperature: -55°C to +200°C Flammability Classification: UL94V-0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE3331 Electronic Potting Silicone 2kg - MOSI17151 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE3331 Electronic Potting Silicone 2kg
MOSI17151
Momentive TSE3331 Electronic Potting Silicone 2kg MOSI17151
TSE3331 is a two part, heat curing silicone from Momentive Performance Materials designed for potting and encapsulation where flammability and/or thermal conductivity is of concern. It provides excellent flame retardant properties and very stable dielectric properties over a broad range of operating temperatures. In addition, this grade also offers superior thermal conductivity properties when compared to other conventional silicone encapsulants. Product Benefits Convenient 1:1 mixing ratio Solvent free Low shrinkage Reversion resistant and hydrolytically stable Self-bonding, excellent adhesion to many substrates Excellent thermal conductivity properties Technical Properties Uncured Consistency:Easily pourable Colour: Dark Grey Cured Shore Hardness: 60 Shore A Dielectric Strength: 26kv/ mm Operating Temperature: -55°C to +200°C Flammability Classification: UL94V-0

TSE3331 is a two part, heat curing silicone from Momentive Performance Materials designed for potting and encapsulation where flammability and/or thermal conductivity is of concern. It provides excellent flame retardant properties and very stable dielectric properties over a broad range of operating temperatures. In addition, this grade also offers superior thermal conductivity properties when compared to other conventional silicone encapsulants.

Product Benefits

  • Convenient 1:1 mixing ratio
  • Solvent free
  • Low shrinkage
  • Reversion resistant and hydrolytically stable
  • Self-bonding, excellent adhesion to many substrates
  • Excellent thermal conductivity properties

Technical Properties

  • Uncured Consistency:Easily pourable
  • Colour: Dark Grey
  • Cured Shore Hardness: 60 Shore A
  • Dielectric Strength: 26kv/ mm
  • Operating Temperature: -55°C to +200°C

Flammability Classification: UL94V-0

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Rubber Adhesives and Sealants
Product Number MOSI17151
Product Name Momentive TSE3331 Electronic Potting Silicone 2kg
Chemical System Silicone
Unlock Full Specs
to access all available technical data