Techsil Limited Techsil® RTV10533 High Performance Silicone 30cc TESI19072

Description
Techsil RTV10533 is a one-component, ready-to-use, adhesive/sealant with a flowable consistency specially developed for applications where high strength is required. On exposure to atmospheric moisture at room temperature this product cures to a very tough, durable, resilient silicone rubber. Techsil® RTV10533 utilizes an acetoxy cure system, releasing small amounts of acetic acid vapors from the sealant during cure. RTV 10533 is easy-to-use with no mixing. It’s flowable and cures at room temperature with a condensation cure system. RTV10533 has very high strength and high and low temperature resistance (-60°C to +200 °C). It bonds excellently to silicone rubbers, is great for bonding silicone HCR gaskets together. It can be used as a seam sealer and for bonding silicone coated fabric. It complies with FDA food grade regulations although does not have official certification.
Datasheet
Description
Techsil RTV10533 is a one-component, ready-to-use, adhesive/sealant with a flowable consistency specially developed for applications where high strength is required. On exposure to atmospheric moisture at room temperature this product cures to a very tough, durable, resilient silicone rubber. Techsil® RTV10533 utilizes an acetoxy cure system, releasing small amounts of acetic acid vapors from the sealant during cure. RTV 10533 is easy-to-use with no mixing. It’s flowable and cures at room temperature with a condensation cure system. RTV10533 has very high strength and high and low temperature resistance (-60°C to +200 °C). It bonds excellently to silicone rubbers, is great for bonding silicone HCR gaskets together. It can be used as a seam sealer and for bonding silicone coated fabric. It complies with FDA food grade regulations although does not have official certification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® RTV10533 High Performance Silicone 30cc - TESI19072 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® RTV10533 High Performance Silicone 30cc
TESI19072
Techsil® RTV10533 High Performance Silicone 30cc TESI19072
Techsil RTV10533 is a one-component, ready-to-use, adhesive/sealant with a flowable consistency specially developed for applications where high strength is required. On exposure to atmospheric moisture at room temperature this product cures to a very tough, durable, resilient silicone rubber. Techsil® RTV10533 utilizes an acetoxy cure system, releasing small amounts of acetic acid vapors from the sealant during cure. RTV 10533 is easy-to-use with no mixing. It’s flowable and cures at room temperature with a condensation cure system. RTV10533 has very high strength and high and low temperature resistance (-60°C to +200 °C). It bonds excellently to silicone rubbers, is great for bonding silicone HCR gaskets together. It can be used as a seam sealer and for bonding silicone coated fabric. It complies with FDA food grade regulations although does not have official certification.

Techsil RTV10533 is a one-component, ready-to-use, adhesive/sealant with a flowable consistency specially developed for applications where high strength is required. On exposure to atmospheric moisture at room temperature this product cures to a very tough, durable, resilient silicone rubber. Techsil® RTV10533 utilizes an acetoxy cure system, releasing small amounts of acetic acid vapors from the sealant during cure. RTV 10533 is easy-to-use with no mixing. It’s flowable and cures at room temperature with a condensation cure system. RTV10533 has very high strength and high and low temperature resistance (-60°C to +200 °C). It bonds excellently to silicone rubbers, is great for bonding silicone HCR gaskets together. It can be used as a seam sealer and for bonding silicone coated fabric. It complies with FDA food grade regulations although does not have official certification.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TESI19072
Product Name Techsil® RTV10533 High Performance Silicone 30cc
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Sealants - 3410961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
Industry Exterior, sealing
View Details
Liquid Gap Fillers for Electronics - Electrolube ® LGF400 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Formulations - Chemistries - Ammunition Sealants - External Ammo Sealant 76021 - 76021PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details