Techsil Limited ThreeBond TB1216E RTV Silicone Liquid Gasket 310ml TBSI19025

Description
ThreeBond TB 1216E is a single component, solvent free and non-acid RTV silicone liquid gasket with low odor. Within a very short time this grade forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange faces. ThreeBond 1216E has been designed specifically for use as an automotive flange sealant with excellent chemical resistance to high-grade oil, initial pressure resistance and mechanical properties. TB1216E offers high and low temperature performance, maintaining rubber elasticity over a temperature range between -60ºC up to +200ºC, momentarily stable at 250ºC. This grey silicone is recommended as an automotive engine sealants for oil plans, chain cases and other flange surfaces. Tack free time of 6 minutes, cures to a 57 Shore A grade.
Datasheet
Description
ThreeBond TB 1216E is a single component, solvent free and non-acid RTV silicone liquid gasket with low odor. Within a very short time this grade forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange faces. ThreeBond 1216E has been designed specifically for use as an automotive flange sealant with excellent chemical resistance to high-grade oil, initial pressure resistance and mechanical properties. TB1216E offers high and low temperature performance, maintaining rubber elasticity over a temperature range between -60ºC up to +200ºC, momentarily stable at 250ºC. This grey silicone is recommended as an automotive engine sealants for oil plans, chain cases and other flange surfaces. Tack free time of 6 minutes, cures to a 57 Shore A grade.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThreeBond TB1216E RTV Silicone Liquid Gasket 310ml - TBSI19025 - Techsil Limited
Bidford on Avon, United Kingdom
ThreeBond TB1216E RTV Silicone Liquid Gasket 310ml
TBSI19025
ThreeBond TB1216E RTV Silicone Liquid Gasket 310ml TBSI19025
ThreeBond TB 1216E is a single component, solvent free and non-acid RTV silicone liquid gasket with low odor. Within a very short time this grade forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange faces. ThreeBond 1216E has been designed specifically for use as an automotive flange sealant with excellent chemical resistance to high-grade oil, initial pressure resistance and mechanical properties. TB1216E offers high and low temperature performance, maintaining rubber elasticity over a temperature range between -60ºC up to +200ºC, momentarily stable at 250ºC. This grey silicone is recommended as an automotive engine sealants for oil plans, chain cases and other flange surfaces. Tack free time of 6 minutes, cures to a 57 Shore A grade.

ThreeBond TB 1216E is a single component, solvent free and non-acid RTV silicone liquid gasket with low odor. Within a very short time this grade forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange faces. ThreeBond 1216E has been designed specifically for use as an automotive flange sealant with excellent chemical resistance to high-grade oil, initial pressure resistance and mechanical properties. TB1216E offers high and low temperature performance, maintaining rubber elasticity over a temperature range between -60ºC up to +200ºC, momentarily stable at 250ºC. This grey silicone is recommended as an automotive engine sealants for oil plans, chain cases and other flange surfaces. Tack free time of 6 minutes, cures to a 57 Shore A grade.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TBSI19025
Product Name ThreeBond TB1216E RTV Silicone Liquid Gasket 310ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Type / Form Grease, Paste
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Two Component, Silver Conductive Epoxy Adhesive - EP21TDCS-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Epoxylite® - E 6103 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Dissimilar Substrates
View Details