Techsil Limited Momentive RTV160 White Electronic Silicone 310ml MOSI01085

Description
Momentive RTV160 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Non-corrosive to electronic metals, including copper and brass Excellent electrical insulation properties Low odour cure Excellent resistant to moisture, dust, dirt, UV, ozone and chemicals Technical Properties Uncured Consistency: Flowable Paste Colour: White Tack-Free Time: 4 Hours Cured Shore Hardness: 25 Shore A Elongation: 230% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications UL Recognition: UL File No. E-36952 Military Specification: MIL-A-46146
Datasheet
Description
Momentive RTV160 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Non-corrosive to electronic metals, including copper and brass Excellent electrical insulation properties Low odour cure Excellent resistant to moisture, dust, dirt, UV, ozone and chemicals Technical Properties Uncured Consistency: Flowable Paste Colour: White Tack-Free Time: 4 Hours Cured Shore Hardness: 25 Shore A Elongation: 230% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications UL Recognition: UL File No. E-36952 Military Specification: MIL-A-46146
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV160 White Electronic Silicone 310ml - MOSI01085 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV160 White Electronic Silicone 310ml
MOSI01085
Momentive RTV160 White Electronic Silicone 310ml MOSI01085
Momentive RTV160 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Non-corrosive to electronic metals, including copper and brass Excellent electrical insulation properties Low odour cure Excellent resistant to moisture, dust, dirt, UV, ozone and chemicals Technical Properties Uncured Consistency: Flowable Paste Colour: White Tack-Free Time: 4 Hours Cured Shore Hardness: 25 Shore A Elongation: 230% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications UL Recognition: UL File No. E-36952 Military Specification: MIL-A-46146

Momentive RTV160 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature.

Product Benefits

  • Easy to use, one-component material
  • Cures at room temperature and ambient humidity
  • Offers self-adhesion properties
  • Non-corrosive to electronic metals, including copper and brass
  • Excellent electrical insulation properties
  • Low odour cure
  • Excellent resistant to moisture, dust, dirt, UV, ozone and chemicals

Technical Properties

  • Uncured Consistency: Flowable Paste
  • Colour: White
  • Tack-Free Time: 4 Hours
  • Cured Shore Hardness: 25 Shore A
  • Elongation: 230%
  • Dielectric Strength: 20kv/ mm (500 v/mil)
  • Operating Temperature: -60°C to +204°C
  • Intermittent Temp: +260°C

Product Specifications

  • UL Recognition: UL File No. E-36952
  • Military Specification: MIL-A-46146
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01085
Product Name Momentive RTV160 White Electronic Silicone 310ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data