Techsil Limited Momentive RTV157 High Performance Silicone 82.8ml MOSI01078

Description
Momentive RTV157 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV157 has a paste like consistency which means means the product can be applied to horizontal, vertical and overhead surfaces. Product Benefits One component, easy to use High Strength Excellent weatherability, ozone and chemical resistance High temperature performance Low temperature flexibility General primerless adhesion Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Grey Tack-Free Time: 45 Mins Cured Shore Hardness: 28 Shore A Elongation: 825% Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications Boeing Specification: BAC5010
Datasheet
Description
Momentive RTV157 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV157 has a paste like consistency which means means the product can be applied to horizontal, vertical and overhead surfaces. Product Benefits One component, easy to use High Strength Excellent weatherability, ozone and chemical resistance High temperature performance Low temperature flexibility General primerless adhesion Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Grey Tack-Free Time: 45 Mins Cured Shore Hardness: 28 Shore A Elongation: 825% Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications Boeing Specification: BAC5010
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV157 High Performance Silicone 82.8ml - MOSI01078 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV157 High Performance Silicone 82.8ml
MOSI01078
Momentive RTV157 High Performance Silicone 82.8ml MOSI01078
Momentive RTV157 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV157 has a paste like consistency which means means the product can be applied to horizontal, vertical and overhead surfaces. Product Benefits One component, easy to use High Strength Excellent weatherability, ozone and chemical resistance High temperature performance Low temperature flexibility General primerless adhesion Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Grey Tack-Free Time: 45 Mins Cured Shore Hardness: 28 Shore A Elongation: 825% Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications Boeing Specification: BAC5010

Momentive RTV157 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV157 has a paste like consistency which means means the product can be applied to horizontal, vertical and overhead surfaces.

Product Benefits

  • One component, easy to use
  • High Strength
  • Excellent weatherability, ozone and chemical resistance
  • High temperature performance
  • Low temperature flexibility
  • General primerless adhesion
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Paste
  • Colour: Grey
  • Tack-Free Time: 45 Mins
  • Cured Shore Hardness: 28 Shore A
  • Elongation: 825%
  • Operating Temperature: -60°C to +204°C
  • Intermittent Temp: +260°C

Product Specifications

  • Boeing Specification: BAC5010
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01078
Product Name Momentive RTV157 High Performance Silicone 82.8ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data