Techsil Limited Momentive RTV167 Grey Electronic Silicone 82.8ml MOSI01097

Description
Momentive RTV167 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Non-corrosive to electronic metals, including copper and brass Excellent electrical insulation properties Low odour cure Excellent resistant to moisture, dust, dirt, UV, ozone and chemicals Technical Properties Uncured Consistency: Spreadable Paste Colour: Grey Tack-Free Time: 4 Hours Cured Shore Hardness: 37 Shore A Elongation: 600% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications UL Recognition: UL File No. E-36952 Military Specification: MIL-A-46146
Datasheet
Description
Momentive RTV167 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Non-corrosive to electronic metals, including copper and brass Excellent electrical insulation properties Low odour cure Excellent resistant to moisture, dust, dirt, UV, ozone and chemicals Technical Properties Uncured Consistency: Spreadable Paste Colour: Grey Tack-Free Time: 4 Hours Cured Shore Hardness: 37 Shore A Elongation: 600% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications UL Recognition: UL File No. E-36952 Military Specification: MIL-A-46146
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV167 Grey Electronic Silicone 82.8ml - MOSI01097 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV167 Grey Electronic Silicone 82.8ml
MOSI01097
Momentive RTV167 Grey Electronic Silicone 82.8ml MOSI01097
Momentive RTV167 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Non-corrosive to electronic metals, including copper and brass Excellent electrical insulation properties Low odour cure Excellent resistant to moisture, dust, dirt, UV, ozone and chemicals Technical Properties Uncured Consistency: Spreadable Paste Colour: Grey Tack-Free Time: 4 Hours Cured Shore Hardness: 37 Shore A Elongation: 600% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications UL Recognition: UL File No. E-36952 Military Specification: MIL-A-46146

Momentive RTV167 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature.

Product Benefits

  • Easy to use, one-component material
  • Cures at room temperature and ambient humidity
  • Offers self-adhesion properties
  • Non-corrosive to electronic metals, including copper and brass
  • Excellent electrical insulation properties
  • Low odour cure
  • Excellent resistant to moisture, dust, dirt, UV, ozone and chemicals

Technical Properties

  • Uncured Consistency: Spreadable Paste
  • Colour: Grey
  • Tack-Free Time: 4 Hours
  • Cured Shore Hardness: 37 Shore A
  • Elongation: 600%
  • Dielectric Strength: 20kv/ mm (500 v/mil)
  • Operating Temperature: -60°C to +204°C
  • Intermittent Temp: +260°C

Product Specifications

  • UL Recognition: UL File No. E-36952
  • Military Specification: MIL-A-46146
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01097
Product Name Momentive RTV167 Grey Electronic Silicone 82.8ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data