Techsil Limited Momentive RTV162 White Electrical Silicone 30cc MOSI01093

Description
Momentive RTV162 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Non-corrosive to electronic metals, including copper and brass Excellent electrical insulation properties Low odour cure Excellent resistant to moisture, dust, dirt, UV, ozone and chemicals Technical Properties Uncured Consistency: Paste Colour: White Tack-Free Time: 4 Hours Cured Shore Hardness: 35 Shore A Elongation: 400% Dielectric Strength: 18kv/ mm (450 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications UL Recognition: UL File No. E-36952 Military Specification: MIL-A-46146
Datasheet
Description
Momentive RTV162 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Non-corrosive to electronic metals, including copper and brass Excellent electrical insulation properties Low odour cure Excellent resistant to moisture, dust, dirt, UV, ozone and chemicals Technical Properties Uncured Consistency: Paste Colour: White Tack-Free Time: 4 Hours Cured Shore Hardness: 35 Shore A Elongation: 400% Dielectric Strength: 18kv/ mm (450 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications UL Recognition: UL File No. E-36952 Military Specification: MIL-A-46146
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV162 White Electrical Silicone 30cc - MOSI01093 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV162 White Electrical Silicone 30cc
MOSI01093
Momentive RTV162 White Electrical Silicone 30cc MOSI01093
Momentive RTV162 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Non-corrosive to electronic metals, including copper and brass Excellent electrical insulation properties Low odour cure Excellent resistant to moisture, dust, dirt, UV, ozone and chemicals Technical Properties Uncured Consistency: Paste Colour: White Tack-Free Time: 4 Hours Cured Shore Hardness: 35 Shore A Elongation: 400% Dielectric Strength: 18kv/ mm (450 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications UL Recognition: UL File No. E-36952 Military Specification: MIL-A-46146

Momentive RTV162 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature.

Product Benefits

  • Easy to use, one-component material
  • Cures at room temperature and ambient humidity
  • Offers self-adhesion properties
  • Non-corrosive to electronic metals, including copper and brass
  • Excellent electrical insulation properties
  • Low odour cure
  • Excellent resistant to moisture, dust, dirt, UV, ozone and chemicals

Technical Properties

  • Uncured Consistency: Paste
  • Colour: White
  • Tack-Free Time: 4 Hours
  • Cured Shore Hardness: 35 Shore A
  • Elongation: 400%
  • Dielectric Strength: 18kv/ mm (450 v/mil)
  • Operating Temperature: -60°C to +204°C
  • Intermittent Temp: +260°C

Product Specifications

  • UL Recognition: UL File No. E-36952
  • Military Specification: MIL-A-46146
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01093
Product Name Momentive RTV162 White Electrical Silicone 30cc
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Sealants - 9015660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Chemical System Silicone
Industry Engineering
View Details
Two Part Epoxy With Chemical, Abrasion and Heat Resistance - Supreme 45HTQ-4 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Reactive or Moisture Cured
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Formulations - Applications - Ammunition Sealant - Blank Ammo Sealant 53162 - 35316260 - Hernon Manufacturing, Inc.
Specs
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details