Techsil Limited Momentive SilCool TSE3281 G Thermal Silicone 1kg MOSI01220

Description
TSE3281-G is a thermally conductive silicone adhesive from Momentive Performance Materials. This one component material is non-corrosive and has excellent adhesion properties to a wide variety of substrates. Potential applications for TSE3281-G include sealing and bonding for thermally conductive applications such as heat generating elements, regulators, rectifier, thyristor, etc. Product Benefits Good thermal conductivity properties Offers self-adhesion properties Easy to use, one-component material Low shrinkage allows for deep section application and use in enclosed assemblies Good dielectric properties Technical Properties Colour: Grey Cured Shore Hardness: 84 Shore A Elongation: 50% Dielectric Strength: 15kv/ mm Thermal Conductivity:1.68 W/mK
Datasheet
Description
TSE3281-G is a thermally conductive silicone adhesive from Momentive Performance Materials. This one component material is non-corrosive and has excellent adhesion properties to a wide variety of substrates. Potential applications for TSE3281-G include sealing and bonding for thermally conductive applications such as heat generating elements, regulators, rectifier, thyristor, etc. Product Benefits Good thermal conductivity properties Offers self-adhesion properties Easy to use, one-component material Low shrinkage allows for deep section application and use in enclosed assemblies Good dielectric properties Technical Properties Colour: Grey Cured Shore Hardness: 84 Shore A Elongation: 50% Dielectric Strength: 15kv/ mm Thermal Conductivity:1.68 W/mK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive SilCool TSE3281 G Thermal Silicone 1kg - MOSI01220 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive SilCool TSE3281 G Thermal Silicone 1kg
MOSI01220
Momentive SilCool TSE3281 G Thermal Silicone 1kg MOSI01220
TSE3281-G is a thermally conductive silicone adhesive from Momentive Performance Materials. This one component material is non-corrosive and has excellent adhesion properties to a wide variety of substrates. Potential applications for TSE3281-G include sealing and bonding for thermally conductive applications such as heat generating elements, regulators, rectifier, thyristor, etc. Product Benefits Good thermal conductivity properties Offers self-adhesion properties Easy to use, one-component material Low shrinkage allows for deep section application and use in enclosed assemblies Good dielectric properties Technical Properties Colour: Grey Cured Shore Hardness: 84 Shore A Elongation: 50% Dielectric Strength: 15kv/ mm Thermal Conductivity:1.68 W/mK

TSE3281-G is a thermally conductive silicone adhesive from Momentive Performance Materials. This one component material is non-corrosive and has excellent adhesion properties to a wide variety of substrates.

Potential applications for TSE3281-G include sealing and bonding for thermally conductive applications such as heat generating elements, regulators, rectifier, thyristor, etc.

Product Benefits

  • Good thermal conductivity properties
  • Offers self-adhesion properties
  • Easy to use, one-component material
  • Low shrinkage allows for deep section application and use in enclosed assemblies
  • Good dielectric properties

Technical Properties

  • Colour: Grey
  • Cured Shore Hardness: 84 Shore A
  • Elongation: 50%
  • Dielectric Strength: 15kv/ mm
  • Thermal Conductivity:1.68 W/mK
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01220
Product Name Momentive SilCool TSE3281 G Thermal Silicone 1kg
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data