Techsil Limited ThreeBond TB5211C Clear Silicone Sealant 330ml TBSI19009

Description
TB5211C is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211C cures spontaneously on exposure to atmospheric moisture and forms a durable rubber solid. TB5211 C offers an excellent adhesive strength to glass, metals, wood, plastics, UPVC, concrete, ceramics etc. It also has excellent weather-proof characteristics and maintains constant performance. TB 5211C is stable against sunlight, ozone, water , temperature change etc. and maintains permanent elasticity without deterioration and color change . TB5211C boasts outstanding cold and heat resistance and maintains a stable rubber-like elasticity over an impressive temperature range from -70c to +260c. ThreeBond 5211 is available in 3 colors - 5211 is white, 5211C is clear, 5211E is black. All are available in 330ml cartridges.
Datasheet
Description
TB5211C is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211C cures spontaneously on exposure to atmospheric moisture and forms a durable rubber solid. TB5211 C offers an excellent adhesive strength to glass, metals, wood, plastics, UPVC, concrete, ceramics etc. It also has excellent weather-proof characteristics and maintains constant performance. TB 5211C is stable against sunlight, ozone, water , temperature change etc. and maintains permanent elasticity without deterioration and color change . TB5211C boasts outstanding cold and heat resistance and maintains a stable rubber-like elasticity over an impressive temperature range from -70c to +260c. ThreeBond 5211 is available in 3 colors - 5211 is white, 5211C is clear, 5211E is black. All are available in 330ml cartridges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThreeBond TB5211C Clear Silicone Sealant 330ml - TBSI19009 - Techsil Limited
Bidford on Avon, United Kingdom
ThreeBond TB5211C Clear Silicone Sealant 330ml
TBSI19009
ThreeBond TB5211C Clear Silicone Sealant 330ml TBSI19009
TB5211C is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211C cures spontaneously on exposure to atmospheric moisture and forms a durable rubber solid. TB5211 C offers an excellent adhesive strength to glass, metals, wood, plastics, UPVC, concrete, ceramics etc. It also has excellent weather-proof characteristics and maintains constant performance. TB 5211C is stable against sunlight, ozone, water , temperature change etc. and maintains permanent elasticity without deterioration and color change . TB5211C boasts outstanding cold and heat resistance and maintains a stable rubber-like elasticity over an impressive temperature range from -70c to +260c. ThreeBond 5211 is available in 3 colors - 5211 is white, 5211C is clear, 5211E is black. All are available in 330ml cartridges.

TB5211C is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211C cures spontaneously on exposure to atmospheric moisture and forms a durable rubber solid. TB5211 C offers an excellent adhesive strength to glass, metals, wood, plastics, UPVC, concrete, ceramics etc. It also has excellent weather-proof characteristics and maintains constant performance. TB 5211C is stable against sunlight, ozone, water , temperature change etc. and maintains permanent elasticity without deterioration and color change . TB5211C boasts outstanding cold and heat resistance and maintains a stable rubber-like elasticity over an impressive temperature range from -70c to +260c. ThreeBond 5211 is available in 3 colors - 5211 is white, 5211C is clear, 5211E is black. All are available in 330ml cartridges.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TBSI19009
Product Name ThreeBond TB5211C Clear Silicone Sealant 330ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Gap Fillers for Electronics - Electrolube ® LGF200 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Electrically Conductive; Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details
Formulations - Applications - Sealing - Dripstop 921 - 392130 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details