Techsil Limited Momentive RTV1473 Black FIPG Silicone 310ml MOSI01070

Description
Momentive RTV1473 silicone rubber is a black sealant designed for formed-in-place gasketing applications where good oil resistance is a design consideration. It offers a solution for two types of FIPG's: a wet bead method and a cured bead method. RTV1473 has a paste-like consistency when initially dispensed and cures on exposure to atmospheric moisture at room temperature to form an elastomeric, resilient silicone rubber gasket. This paste consistency allows the product to flow only with external pressure, as a result this grade can be applied to horizontal, vertical or overhead surfaces in a thickness of up to 6mm. RTV1473 offers a primerless adhesion to many substrates however is not recommended for use in delicate electrical applications where copper, brass or other sensitive metals could risk corrosion. Product Benefits One component, easy to use Self adhesion properties Excellent weatherability, ozone and oil resistance Conforms to surface voids and irregularities to form a positive seal in mated surfaces Technical Properties Uncured Consistency: Soft paste Colour: Black Tack-Free Time: 25 Mins Cured Shore Hardness: 30 Shore A Elongation: 500% Operating Temperature: -60°C to +204°C
Datasheet
Description
Momentive RTV1473 silicone rubber is a black sealant designed for formed-in-place gasketing applications where good oil resistance is a design consideration. It offers a solution for two types of FIPG's: a wet bead method and a cured bead method. RTV1473 has a paste-like consistency when initially dispensed and cures on exposure to atmospheric moisture at room temperature to form an elastomeric, resilient silicone rubber gasket. This paste consistency allows the product to flow only with external pressure, as a result this grade can be applied to horizontal, vertical or overhead surfaces in a thickness of up to 6mm. RTV1473 offers a primerless adhesion to many substrates however is not recommended for use in delicate electrical applications where copper, brass or other sensitive metals could risk corrosion. Product Benefits One component, easy to use Self adhesion properties Excellent weatherability, ozone and oil resistance Conforms to surface voids and irregularities to form a positive seal in mated surfaces Technical Properties Uncured Consistency: Soft paste Colour: Black Tack-Free Time: 25 Mins Cured Shore Hardness: 30 Shore A Elongation: 500% Operating Temperature: -60°C to +204°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV1473 Black FIPG Silicone 310ml - MOSI01070 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV1473 Black FIPG Silicone 310ml
MOSI01070
Momentive RTV1473 Black FIPG Silicone 310ml MOSI01070
Momentive RTV1473 silicone rubber is a black sealant designed for formed-in-place gasketing applications where good oil resistance is a design consideration. It offers a solution for two types of FIPG's: a wet bead method and a cured bead method. RTV1473 has a paste-like consistency when initially dispensed and cures on exposure to atmospheric moisture at room temperature to form an elastomeric, resilient silicone rubber gasket. This paste consistency allows the product to flow only with external pressure, as a result this grade can be applied to horizontal, vertical or overhead surfaces in a thickness of up to 6mm. RTV1473 offers a primerless adhesion to many substrates however is not recommended for use in delicate electrical applications where copper, brass or other sensitive metals could risk corrosion. Product Benefits One component, easy to use Self adhesion properties Excellent weatherability, ozone and oil resistance Conforms to surface voids and irregularities to form a positive seal in mated surfaces Technical Properties Uncured Consistency: Soft paste Colour: Black Tack-Free Time: 25 Mins Cured Shore Hardness: 30 Shore A Elongation: 500% Operating Temperature: -60°C to +204°C

Momentive RTV1473 silicone rubber is a black sealant designed for formed-in-place gasketing applications where good oil resistance is a design consideration. It offers a solution for two types of FIPG's: a wet bead method and a cured bead method.

RTV1473 has a paste-like consistency when initially dispensed and cures on exposure to atmospheric moisture at room temperature to form an elastomeric, resilient silicone rubber gasket. This paste consistency allows the product to flow only with external pressure, as a result this grade can be applied to horizontal, vertical or overhead surfaces in a thickness of up to 6mm.

RTV1473 offers a primerless adhesion to many substrates however is not recommended for use in delicate electrical applications where copper, brass or other sensitive metals could risk corrosion.

Product Benefits

  • One component, easy to use
  • Self adhesion properties
  • Excellent weatherability, ozone and oil resistance
  • Conforms to surface voids and irregularities to form a positive seal in mated surfaces

Technical Properties

  • Uncured Consistency: Soft paste
  • Colour: Black
  • Tack-Free Time: 25 Mins
  • Cured Shore Hardness: 30 Shore A
  • Elongation: 500%
  • Operating Temperature: -60°C to +204°C
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI01070
Product Name Momentive RTV1473 Black FIPG Silicone 310ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data