Techsil Limited Techsil® RTV15930 Black Silicone Gasket 333ml TESI19116

Description
Techsil® RTV15930 is a single component, room temperature silicone liquid gasket which begins to set in minutes. This grade is perfect for sealing complex three point surfaces of cylinder blocks, oil pans, valve covers and joint surfaces with large clearances to prevent oil, water, gasoline and chemical leaks. Product Benefits Solvent free and non-acid Outstanding mechanical resistance against vibration Extremely fast curing Sensor safe Resistive to engine oils and long life coolants Technical Properties Uncured Consistency:Non-slum ping paste Colour:Black Tack Free Time:7 Minutes Operating Temperature:-60°C to +250°C Recommended for all automotive, motorcycle, watercraft, snowmobile and ATV engines.
Description
Techsil® RTV15930 is a single component, room temperature silicone liquid gasket which begins to set in minutes. This grade is perfect for sealing complex three point surfaces of cylinder blocks, oil pans, valve covers and joint surfaces with large clearances to prevent oil, water, gasoline and chemical leaks. Product Benefits Solvent free and non-acid Outstanding mechanical resistance against vibration Extremely fast curing Sensor safe Resistive to engine oils and long life coolants Technical Properties Uncured Consistency:Non-slum ping paste Colour:Black Tack Free Time:7 Minutes Operating Temperature:-60°C to +250°C Recommended for all automotive, motorcycle, watercraft, snowmobile and ATV engines.

Suppliers

Company
Product
Description
Supplier Links
Techsil® RTV15930 Black Silicone Gasket 333ml - TESI19116 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® RTV15930 Black Silicone Gasket 333ml
TESI19116
Techsil® RTV15930 Black Silicone Gasket 333ml TESI19116
Techsil® RTV15930 is a single component, room temperature silicone liquid gasket which begins to set in minutes. This grade is perfect for sealing complex three point surfaces of cylinder blocks, oil pans, valve covers and joint surfaces with large clearances to prevent oil, water, gasoline and chemical leaks. Product Benefits Solvent free and non-acid Outstanding mechanical resistance against vibration Extremely fast curing Sensor safe Resistive to engine oils and long life coolants Technical Properties Uncured Consistency:Non-slum ping paste Colour:Black Tack Free Time:7 Minutes Operating Temperature:-60°C to +250°C Recommended for all automotive, motorcycle, watercraft, snowmobile and ATV engines.

Techsil® RTV15930 is a single component, room temperature silicone liquid gasket which begins to set in minutes. This grade is perfect for sealing complex three point surfaces of cylinder blocks, oil pans, valve covers and joint surfaces with large clearances to prevent oil, water, gasoline and chemical leaks.

Product Benefits

  • Solvent free and non-acid
  • Outstanding mechanical resistance against vibration
  • Extremely fast curing
  • Sensor safe
  • Resistive to engine oils and long life coolants

Technical Properties

  • Uncured Consistency:Non-slumping paste
  • Colour:Black
  • Tack Free Time:7 Minutes
  • Operating Temperature:-60°C to +250°C

Recommended for all automotive, motorcycle, watercraft, snowmobile and ATV engines.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number TESI19116
Product Name Techsil® RTV15930 Black Silicone Gasket 333ml
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Two component, thermally conductive, electrically insulative, room temperature curing epoxy resin system - EP39MAOHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
ELANTAS PDG CONAPOXY AD-10 Epoxy Encapsulant Brown 5 gal Pail - AD-10 5-GAL - Ellsworth Adhesives
Specs
Substrate Compatibility Ceramic, Glass; Metal; Plastic
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details