Cypress Semiconductor Corp. Memory - SRAM - CY7C1019DV33-10VXI CY7C1019DV33-10VXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080163-CY7C1019DV33- 10VXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 10ns Family Name: CY7C1019DV33 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): AS7C31025B-15JI N; AS7C31025B-15JC; AS7C31025B-15JC N; AS7C31025B-15JI; Introduction Date: October 21, 2001 ECCN: 3A991.b.2.b Country of Origin: Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080163-CY7C1019DV33- 10VXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 10ns Family Name: CY7C1019DV33 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): AS7C31025B-15JI N; AS7C31025B-15JC; AS7C31025B-15JC N; AS7C31025B-15JI; Introduction Date: October 21, 2001 ECCN: 3A991.b.2.b Country of Origin: Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1019DV33-10VXI - 080163-CY7C1019DV33-10VXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1019DV33-10VXI
080163-CY7C1019DV33-10VXI
Memory - SRAM - CY7C1019DV33-10VXI 080163-CY7C1019DV33-10VXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080163-CY7C1019DV33- 10VXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 10ns Family Name: CY7C1019DV33 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): AS7C31025B-15JI N; AS7C31025B-15JC; AS7C31025B-15JC N; AS7C31025B-15JI; Introduction Date: October 21, 2001 ECCN: 3A991.b.2.b Country of Origin: Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080163-CY7C1019DV33-10VXI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 10ns
Family Name: CY7C1019DV33
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SOJ
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): AS7C31025B-15JI N; AS7C31025B-15JC; AS7C31025B-15JC N; AS7C31025B-15JI;
Introduction Date: October 21, 2001
ECCN: 3A991.b.2.b
Country of Origin: Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1019DV33-10VXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1019DV33-10VXI
Integrated Circuits (ICs) - Memory CY7C1019DV33-10VXI
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site
CYPRESS SEMICONDUCTOR CY7C1019DV33-10VXI IC, SRAM, 1MB, 128KX8, 3.3V, SOJ32 - 217-CY7C1019DV33-10VXI - Utmel Electronic Limited
Hong Kong, China
CYPRESS SEMICONDUCTOR CY7C1019DV33-10VXI IC, SRAM, 1MB, 128KX8, 3.3V, SOJ32
217-CY7C1019DV33-10VXI
CYPRESS SEMICONDUCTOR CY7C1019DV33-10VXI IC, SRAM, 1MB, 128KX8, 3.3V, SOJ32 217-CY7C1019DV33-10VXI
CYPRESS SEMICONDUCTOR CY7C1019DV33-10VXI IC, SRAM, 1MB, 128KX8, 3.3V, SOJ32

CYPRESS SEMICONDUCTOR CY7C1019DV33-10VXI IC, SRAM, 1MB, 128KX8, 3.3V, SOJ32

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 080163-CY7C1019DV33-10VXI CY7C1019DV33-10VXI 217-CY7C1019DV33-10VXI
Product Name Memory - SRAM - CY7C1019DV33-10VXI Integrated Circuits (ICs) - Memory CYPRESS SEMICONDUCTOR CY7C1019DV33-10VXI IC, SRAM, 1MB, 128KX8, 3.3V, SOJ32
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOJ; 32-SOJ SOJ SOJ; 32-BSOJ (0.400, 10.16mm Width)
Supply Voltage 3 V ~ 3.6 V 3.6V; 3V ~ 3.6V -3.3V; 3V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V2576YS150PF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.8 ns
Density 4500 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - CY14MB064J1A-SXIT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Density 64 kbits
View Details
2 suppliers
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details