Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1030987-CY14B104NA-Z
Packaging: Tray
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 4Mb (256K x 16)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: NVSRAM
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC NVSRAM 4MBIT 45NS 44TSOP
IC NVSRAM 4MBIT PAR 44TSOP II
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1030987-CY14B104NA-ZS45XI | 217-CY14B104NA-ZS45XI | CY14B104NA-ZS45XI |
| Product Name | Memory - SRAM - CY14B104NA-ZS45XI | IC NVSRAM 4MBIT 45NS 44TSOP | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | NVSRAM; SRAM Chip | NVRAM; Non-Volatile; SRAM Chip | Non-Volatile; SRAM Chip |
| Access Time | 45 ns | 45 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 44-TSOP II | 44-TSOP (0.400, 10.16mm Width) | |
| Supply Voltage | 2.7 V ~ 3.6 V | 3V | Surface Mount |