Integrated Silicon Solution, Inc. Memory - SRAM - IS61LV51216-10TLI IS61LV51216-10TLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 002025-IS61LV51216-1 0TLI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY7C1051DV33-10ZSXI; IS61LV51216-10T-TR; IS61LV51216-10TL; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 135
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 002025-IS61LV51216-1 0TLI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY7C1051DV33-10ZSXI; IS61LV51216-10T-TR; IS61LV51216-10TL; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 135
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS61LV51216-10TLI - 002025-IS61LV51216-10TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61LV51216-10TLI
002025-IS61LV51216-10TLI
Memory - SRAM - IS61LV51216-10TLI 002025-IS61LV51216-10TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 002025-IS61LV51216-1 0TLI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 3.135 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY7C1051DV33-10ZSXI; IS61LV51216-10T-TR; IS61LV51216-10TL; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 135

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 002025-IS61LV51216-10TLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY7C1051DV33-10ZSXI; IS61LV51216-10T-TR; IS61LV51216-10TL;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 135

Buy Now Datasheet
Memory - IS61LV51216-10TLI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10ns 44-TSOP II

SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10ns 44-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61LV51216-10TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61LV51216-10TLI
Memory IC and Storage Component 774-IS61LV51216-10TLI
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS61LV51216-10TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV51216-10TL I can be used for catalog matching and distributor lookup.

IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS61LV51216-10TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV51216-10TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS61LV51216-10TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 8M PARALLEL 44TSOP II - 413-IS61LV51216-10TLI - Utmel Electronic Limited
Hong Kong, China
IC SRAM 8M PARALLEL 44TSOP II
413-IS61LV51216-10TLI
IC SRAM 8M PARALLEL 44TSOP II 413-IS61LV51216-10TLI
IC SRAM 8M PARALLEL 44TSOP II

IC SRAM 8M PARALLEL 44TSOP II

Supplier's Site
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61LV51216-10TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61LV51216-10TLI
Integrated Circuits (ICs) - Memory - Memory IS61LV51216-10TLI
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 002025-IS61LV51216-10TLI IS61LV51216-10TLI-ND 774-IS61LV51216-10TLI IS61LV51216-10TLI 413-IS61LV51216-10TLI IS61LV51216-10TLI IS61LV51216-10TLI IS61LV51216-10TLI
Product Name Memory - SRAM - IS61LV51216-10TLI Memory Memory IC and Storage Component Memory IC SRAM 8M PARALLEL 44TSOP II Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 44-TSOP II TSOP; "44-TSOP (0.400"", 10.16mm Width)" TSOP; Tray 44-TSOP (0.400\", 10.16mm Width) 44-TSOP (0.400, 10.16mm Width) 44-TSOP (0.400", 10.16mm Width)
Supply Voltage 3.135 V ~ 3.6 V 3.135V ~ 3.6V 3.6V; 3.135V ~ 3.6V 3.6V; 3.135V ~ 3.6V -3.3V; 3V; 3.3V Surface Mount 3.135V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details