Integrated Silicon Solution, Inc. Memory IS61WV12816BLL-12TLI

Description
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 12ns 44-TSOP II
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 12ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61WV12816BLL-12TLI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 12ns 44-TSOP II

SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 12ns 44-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61WV12816BLL-12TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61WV12816BLL-12TLI
Integrated Circuits (ICs) - Memory - Memory IS61WV12816BLL-12TLI
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Memory - IS61WV12816BLL-12TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 2Mbit Parallel 12 ns 44-TSOP II

SRAM - Asynchronous Memory IC 2Mbit Parallel 12 ns 44-TSOP II

Buy Now Datasheet
SRAM Chip Async Single 3.3V 2M-bit 128K x 16 12ns 44-Pin TSOP-II - 413-IS61WV12816BLL-12TLI - Utmel Electronic Limited
Hong Kong, China
SRAM Chip Async Single 3.3V 2M-bit 128K x 16 12ns 44-Pin TSOP-II
413-IS61WV12816BLL-12TLI
SRAM Chip Async Single 3.3V 2M-bit 128K x 16 12ns 44-Pin TSOP-II 413-IS61WV12816BLL-12TLI
SRAM Chip Async Single 3.3V 2M-bit 128K x 16 12ns 44-Pin TSOP-II

SRAM Chip Async Single 3.3V 2M-bit 128K x 16 12ns 44-Pin TSOP-II

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61WV12816BLL-12TLI-ND IS61WV12816BLL-12TLI IS61WV12816BLL-12TLI IS61WV12816BLL-12TLI 413-IS61WV12816BLL-12TLI
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory SRAM Chip Async Single 3.3V 2M-bit 128K x 16 12ns 44-Pin TSOP-II
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 128 kbits 2000 kbits 2000 kbits 16000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" 44-TSOP (0.400\", 10.16mm Width) 44-TSOP (0.400, 10.16mm Width)
Supply Voltage 3V ~ 3.6V Surface Mount 3.6V; 3V ~ 3.6V -3.3V; 3V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
 - 27S03/BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
2 suppliers
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details