Renesas Electronics Corporation Memory - SRAM - 71V424L15YG 71V424L15YG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 907832-71V424L15YG Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15 ns 36-SOJ Package: 36-BSOJ (0.400", 10.16mm Width) Package: Tube Mounting: Surface Mount Family Name: 71V424 Categories: Integrated Circuits (ICs) Case / Package: 36-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT71V424L15YG, IDT71V424L15YG-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 907832-71V424L15YG Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15 ns 36-SOJ Package: 36-BSOJ (0.400", 10.16mm Width) Package: Tube Mounting: Surface Mount Family Name: 71V424 Categories: Integrated Circuits (ICs) Case / Package: 36-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT71V424L15YG, IDT71V424L15YG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 71V424L15YG - 907832-71V424L15YG - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V424L15YG
907832-71V424L15YG
Memory - SRAM - 71V424L15YG 907832-71V424L15YG
Manufacturer: Renesas Electronics America Win Source Part Number: 907832-71V424L15YG Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15 ns 36-SOJ Package: 36-BSOJ (0.400", 10.16mm Width) Package: Tube Mounting: Surface Mount Family Name: 71V424 Categories: Integrated Circuits (ICs) Case / Package: 36-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT71V424L15YG, IDT71V424L15YG-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 907832-71V424L15YG
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15 ns 36-SOJ
Package: 36-BSOJ (0.400", 10.16mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 71V424
Categories: Integrated Circuits (ICs)
Case / Package: 36-SOJ
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT71V424L15YG, IDT71V424L15YG-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-71V424L15YG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V424L15YG
Memory IC and Storage Component 774-71V424L15YG
IC SRAM 4MBIT PARALLEL 36SOJ Product overview: 71V424L15YG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V424L15YG can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 36SOJ Product overview: 71V424L15YG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V424L15YG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 71V424L15YG-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15ns 36-SOJ

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15ns 36-SOJ

Buy Now Datasheet
IC SRAM 4M PARALLEL 36SOJ - 668-71V424L15YG - Utmel Electronic Limited
Hong Kong, China
IC SRAM 4M PARALLEL 36SOJ
668-71V424L15YG
IC SRAM 4M PARALLEL 36SOJ 668-71V424L15YG
IC SRAM 4M PARALLEL 36SOJ

IC SRAM 4M PARALLEL 36SOJ

Supplier's Site
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site Datasheet
Memory - 71V424L15YG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 15 ns 36-SOJ

SRAM - Asynchronous Memory IC 4Mbit Parallel 15 ns 36-SOJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 907832-71V424L15YG 774-71V424L15YG 71V424L15YG-ND 668-71V424L15YG 71V424L15YG 71V424L15YG
Product Name Memory - SRAM - 71V424L15YG Memory IC and Storage Component Memory IC SRAM 4M PARALLEL 36SOJ Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOJ; 36-SOJ SOJ; Tube "36-BSOJ (0.400"", 10.16mm Width)" SOJ; 36-BSOJ (0.400, 10.16mm Width) 36-BSOJ (0.400\", 10.16mm Width)
Access Time 15 ns 15 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory - 24C02A-E/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details