SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 28-TSOP
IC SRAM 256KBIT PARALLEL 28TSOP Product overview: 71V256SA20PZG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V256SA20PZG can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 907818-71V256SA20PZG
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 20 ns 28-TSOP
Package: 28-TSSOP (0.465", 11.80mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 71V256
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 234
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT71V256SA20PZG, IDT71V256SA20PZG-ND
SRAM - Asynchronous Memory IC 256Kbit Parallel 20 ns 28-TSOP
IC SRAM 256KBIT PARALLEL 28TSOP
IC SRAM 256K PARALLEL 28TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V256SA20PZG-ND | 774-71V256SA20PZG | 907818-71V256SA20PZG | 71V256SA20PZG | 71V256SA20PZG | 668-71V256SA20PZG |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - 71V256SA20PZG | Memory | Memory | IC SRAM 256K PARALLEL 28TSOP |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | TSSOP; Tube | SOP; 28-TSOP | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) | SSOP; 28-TSSOP (0.465, 11.80mm Width) | |
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3V~3.6V |