onsemi Memory N02L6181AB28I

Description
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 85ns 48-BGA (6x8)
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 85ns 48-BGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N02L6181AB28I-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 85ns 48-BGA (6x8)

SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 85ns 48-BGA (6x8)

Buy Now Datasheet
BGA Memory IC and Storage Component - 774-N02L6181AB28I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Memory IC and Storage Component
774-N02L6181AB28I
BGA Memory IC and Storage Component 774-N02L6181AB28I
128KX16 STANDARD SRAM, 85ns, PBGA48, 6 X 8 MM, GREEN, BGA-48 Product overview: N02L6181AB28I from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N02L6181AB28I can be used for catalog matching and distributor lookup.

128KX16 STANDARD SRAM, 85ns, PBGA48, 6 X 8 MM, GREEN, BGA-48 Product overview: N02L6181AB28I from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N02L6181AB28I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - N02L6181AB28I - 886704-N02L6181AB28I - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - N02L6181AB28I
886704-N02L6181AB28I
Memory - SRAM - N02L6181AB28I 886704-N02L6181AB28I
Manufacturer: ON Semiconductor Win Source Part Number: 886704-N02L6181AB28I Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 85 ns 48-BGA (6x8) Package: Tray Package: 48-LFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: N02L61 Categories: Integrated Circuits (ICs) Case / Package: 48-BGA (6x8) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: ON Semiconductor
Win Source Part Number: 886704-N02L6181AB28I
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 85 ns 48-BGA (6x8)
Package: Tray
Package: 48-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: N02L61
Categories: Integrated Circuits (ICs)
Case / Package: 48-BGA (6x8)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
 - N02L6181AB28I - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 128KX16, 85ns, CMOS, PBGA48

Standard SRAM, 128KX16, 85ns, CMOS, PBGA48

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N02L6181AB28I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N02L6181AB28I
Integrated Circuits (ICs) - Memory - Memory N02L6181AB28I
IC SRAM 2MBIT PARALLEL 48BGA

IC SRAM 2MBIT PARALLEL 48BGA

Supplier's Site
IC SRAM 2M PARALLEL 48BGA - 598-N02L6181AB28I - Utmel Electronic Limited
Hong Kong, China
IC SRAM 2M PARALLEL 48BGA
598-N02L6181AB28I
IC SRAM 2M PARALLEL 48BGA 598-N02L6181AB28I
IC SRAM 2M PARALLEL 48BGA

IC SRAM 2M PARALLEL 48BGA

Supplier's Site
Memory - N02L6181AB28I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 2Mbit Parallel 85 ns 48-BGA (6x8)

SRAM - Asynchronous Memory IC 2Mbit Parallel 85 ns 48-BGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number N02L6181AB28I-ND 774-N02L6181AB28I 886704-N02L6181AB28I N02L6181AB28I N02L6181AB28I 598-N02L6181AB28I N02L6181AB28I
Product Name Memory BGA Memory IC and Storage Component Memory - SRAM - N02L6181AB28I Integrated Circuits (ICs) - Memory - Memory IC SRAM 2M PARALLEL 48BGA Memory
Memory Category SRAM Chip Volatile, , SRAM; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 16000 kbits 2000 kbits
Package Type 48-LFBGA BGA; BGA BGA; 48-BGA (6x8) BGA; BGA48 48-LFBGA BGA; 48-LFBGA
Supply Voltage 1.65V ~ 2.2V 1.65V Surface Mount 1.8V 1.65V ~ 2.2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NMC2148HJ-2 - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP18
View Details
4 suppliers
Memory - 71024S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details