SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 150MHz 3.8ns 100-TQFP (14x14)
IC SRAM 4.5MBIT PARALLEL 100TQFP
IC SRAM 4.5MBIT PARALLEL 100TQFP
IC SRAM 4.5M PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 150 MHz 3.8 ns 100-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V3576S150PF8-ND | IDT71V3576S150PF8 | IDT71V3576S150PF8 | 668-IDT71V3576S150PF8 | IDT71V3576S150PF8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | IC SRAM 4.5M PARALLEL 100TQFP | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits | |
| Package Type | TQFP; 100-LQFP | QFP | QFP; 100-LQFP | QFP; 100-LQFP |