SRAM - Dual Port, Synchronous Memory IC 576Kb (16K x 36) Parallel 4.2ns 208-CABGA (15x15)
IC SRAM 576KBIT PAR 208CABGA Product overview: 70V3569S4BFG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V3569S4BFG can be used for catalog matching and distributor lookup.
IC SRAM 576KBIT PAR 208CABGA
IC SRAM 576K PARALLEL 208FPBGA
IC SRAM 576KBIT PAR 208FPBGA
SRAM - Dual Port, Synchronous Memory IC 576Kbit Parallel 4.2 ns 208-CABGA (15x15)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V3569S4BFG-ND | 774-70V3569S4BFG | 70V3569S4BFG | 668-70V3569S4BFG | 70V3569S4BFG | 70V3569S4BFG |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | IC SRAM 576K PARALLEL 208FPBGA | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | 208-LFBGA | BGA; Tray | 208-LFBGA | BGA; 208-LFBGA | ||
| Supply Voltage | 3.15V ~ 3.45V | 1.5V; 3.15V ~ 3.45V | Surface Mount | 3.15V~3.45V | 3.15V ~ 3.45V |