SRAM - Quad Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 25ns 120-TQFP (14x14)
IC SRAM 16KBIT PARALLEL 120TQFP Product overview: 7052L25PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7052L25PFGI can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 907780-7052L25PFGI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Quad Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 25 ns 120-TQFP (14x14)
Package: 120-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: 7052L25
Categories: Integrated Circuits (ICs)
Case / Package: 120-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7052L25PFGI, IDT7052L25PFGI-ND
IC SRAM 16K PARALLEL 120TQFP
SRAM - Quad Port, Asynchronous Memory IC 16Kbit Parallel 25 ns 120-TQFP (14x14)
IC SRAM 16KBIT PARALLEL 120TQFP
IC SRAM 16KBIT PARALLEL 120TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7052L25PFGI-ND | 774-7052L25PFGI | 907780-7052L25PFGI | 668-7052L25PFGI | 7052L25PFGI | 7052L25PFGI | 7052L25PFGI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - 7052L25PFGI | IC SRAM 16K PARALLEL 120TQFP | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TQFP; 120-LQFP | QFP; Tray | QFP; TQFP; 120-TQFP (14x14) | QFP; 120-LQFP | QFP; 120-LQFP | ||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V~5.5V | 4.5V ~ 5.5V | Surface Mount |