SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 55ns 44-TSOP II
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 55ns 44-TSOP II
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 55ns 44-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1048085-IS62WV25616B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS62WV25616BLL-55TLI
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 44-TSOP II
SRAM Chip Async Single 3.3V 4M-Bit 256K x 16 55ns 44-Pin TSOP-II T/R
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1312-6-ND | 1048085-IS62WV25616BLL-55TLI-TR | 774-IS62WV25616BLL-55TLI-TR | IS62WV25616BLL-55TLI-TR | 413-IS62WV25616BLL-55TLI-TR | IS62WV25616BLL-55TLI-TR | IS62WV25616BLL-55TLI-TR | IS62WV25616BLL-55TLI-TR |
| Product Name | Memory | Memory - SRAM - IS62WV25616BLL-55TLI-TR | Memory IC and Storage Component | Memory | SRAM Chip Async Single 3.3V 4M-Bit 256K x 16 55ns 44-Pin TSOP-II T/R | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 32000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | SOP; 44-TSOP II | 44-TSOP (0.400\", 10.16mm Width) | 44-TSOP (0.400, 10.16mm Width) | 44-TSOP (0.400", 10.16mm Width) | |||
| Supply Voltage | 2.5V ~ 3.6V | 2.5 V ~ 3.6 V | -3.3V; 2.5 | 3.6V; 2.5V ~ 3.6V | -3.3V; 3V; 2.5V~3.6V | 44-TSOP (0.400, 10.16mm Width) | 2.5V ~ 3.6V |