Integrated Silicon Solution, Inc. Memory IS63WV1024BLL-12TLI

Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-TSOP II
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1118-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-TSOP II

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS63WV1024BLL-12TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS63WV1024BLL-12TLI
Memory IC and Storage Component 774-IS63WV1024BLL-12TLI
IC SRAM 1MBIT PARALLEL 32TSOP II Product overview: IS63WV1024BLL-12TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS63WV1024BLL-12 TLI can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32TSOP II Product overview: IS63WV1024BLL-12TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS63WV1024BLL-12TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS63WV1024BLL-12TLI - 128100-IS63WV1024BLL-12TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS63WV1024BLL-12TLI
128100-IS63WV1024BLL-12TLI
Memory - SRAM - IS63WV1024BLL-12TLI 128100-IS63WV1024BLL-12TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 128100-IS63WV1024BLL -12TLI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 128100-IS63WV1024BLL-12TLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - IS63WV1024BLL-12TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-TSOP II

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS63WV1024BLL-12TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS63WV1024BLL-12TLI
Integrated Circuits (ICs) - Memory - Memory IS63WV1024BLL-12TLI
IC SRAM 1MBIT PARALLEL 32TSOP II

IC SRAM 1MBIT PARALLEL 32TSOP II

Supplier's Site
IC SRAM 1MBIT PARALLEL 32TSOP II

IC SRAM 1MBIT PARALLEL 32TSOP II

Supplier's Site Datasheet
IC SRAM 1M PARALLEL 32TSOP II - 413-IS63WV1024BLL-12TLI - Utmel Electronic Limited
Hong Kong, China
IC SRAM 1M PARALLEL 32TSOP II
413-IS63WV1024BLL-12TLI
IC SRAM 1M PARALLEL 32TSOP II 413-IS63WV1024BLL-12TLI
IC SRAM 1M PARALLEL 32TSOP II

IC SRAM 1M PARALLEL 32TSOP II

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1118-ND 774-IS63WV1024BLL-12TLI 128100-IS63WV1024BLL-12TLI IS63WV1024BLL-12TLI IS63WV1024BLL-12TLI IS63WV1024BLL-12TLI 413-IS63WV1024BLL-12TLI
Product Name Memory Memory IC and Storage Component Memory - SRAM - IS63WV1024BLL-12TLI Memory Integrated Circuits (ICs) - Memory - Memory Memory IC SRAM 1M PARALLEL 32TSOP II
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 8000 kbits
Package Type SOIC; "32-SOIC (0.400"", 10.16mm Width)" SOP; 32-TSOP II SOIC; 32-SOIC (0.400\", 10.16mm Width) SOIC; 32-SOIC (0.400, 10.16mm Width)
Supply Voltage 3V ~ 3.6V -3.3V; 2.97 3 V ~ 3.6 V 3.6V; 3V ~ 3.6V Surface Mount -3.3V; 3V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9023538AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 6116LA15SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details