SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10ns 48-miniBGA (9x11)
IC SRAM 16MBIT PAR 48MINIBGA Product overview: IS61WV102416BLL-10ML
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017865-IS61WV102416B
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 10ns
Family Name: IS61WV102416BLL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-miniBGA (9x11)
Supply Voltage - Operating: 2.4 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY7C1061G-10BV1XIT; CY7C1061G30-10BV1XIT
Introduction Date: September 11, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC SRAM 16M PARALLEL 48MINIBGA
IC SRAM 16MBIT PAR 48MINIBGA
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 48-miniBGA (9x11)
IC SRAM 16MBIT PAR 48MINIBGA
SRAM, 16MBIT, 10NS, 48BGA; Memory Size:16Mbit; SRAM Memory Configuration:1M x 16bit; Supply Voltage Range:2.4V to 3.6V; Memory Case Style:Mini BGA; No. of Pins:48Pins; Access Time:10ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC SRAM 16MBIT PAR 48MINIBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1054-ND | 774-IS61WV102416BLL-10MLI | 017865-IS61WV102416BLL-10MLI | 413-IS61WV102416BLL-10MLI | IS61WV102416BLL-10MLI | IS61WV102416BLL-10MLI | IS61WV102416BLL-10MLI | 53W9302 | IS61WV102416BLL-10MLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS61WV102416BLL-10MLI | IC SRAM 16M PARALLEL 48MINIBGA | Memory | Memory | Memory | Sram, 16Mbit, 10Ns, 48Bga; Memory Size Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Density | 16000 kbits | 16000 kbits | 128000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | 48-TFBGA | BGA; 48-miniBGA (9x11) | 48-TFBGA | BGA; 48-TFBGA | 48-TFBGA | Mini BGA | BGA | ||
| Supply Voltage | 2.4V ~ 3.6V | -3.3V; 2.4 | 2.4 V ~ 3.6 V | -3.3V; 3V; 3.3V | 3.6V; 2.4V ~ 3.6V | 2.4V ~ 3.6V | -40degC ~ 85degC (TA) |