IC SRAM 16MBIT PAR 44TSOP II Product overview: IS61WV20488BLL-10TLI
SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 10ns 44-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017869-IS61WV20488BL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (2M x 8)
Access Time: 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 2.4 V to 3.6 V
Memory Format: SRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
INTEGRATED SILICON SOLUTION (ISSI) - IS61WV20488BLL-10TLI
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 44-TSOP II
IC SRAM 16MBIT PAR 44TSOP II
IC SRAM 16MBIT PAR 44TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61WV20488BLL-10TLI | 706-1294-ND | 017869-IS61WV20488BLL-10TLI | 413-IS61WV20488BLL-10TLI | IS61WV20488BLL-10TLI | IS61WV20488BLL-10TLI | IS61WV20488BLL-10TLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS61WV20488BLL-10TLI | INTEGRATED SILICON SOLUTION (ISSI) - IS61WV20488BLL-10TLI - SRAM 16MBIT 10NS 44TSOPII | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 128000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Number of Words | 2000 k |