STMicroelectronics, Inc. Memory - SRAM - M48Z18-100PC1 M48Z18-100PC1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037515-M48Z18-100PC1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 64Kb (8K x 8) Access Time: 100ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037515-M48Z18-100PC1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 64Kb (8K x 8) Access Time: 100ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - M48Z18-100PC1 - 037515-M48Z18-100PC1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - M48Z18-100PC1
037515-M48Z18-100PC1
Memory - SRAM - M48Z18-100PC1 037515-M48Z18-100PC1
Manufacturer: STMicroelectronics Win Source Part Number: 037515-M48Z18-100PC1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 64Kb (8K x 8) Access Time: 100ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 037515-M48Z18-100PC1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 64Kb (8K x 8)
Access Time: 100ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-PCDIP, CAPHAT
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: NVSRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Memory - 497-2877-5-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 100ns 28-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 100ns 28-PCDIP, CAPHAT®

Buy Now Datasheet
NVRAM - 7147572 - RS Components, Ltd.
Corby, Northants, United Kingdom
NVRAM
7147572
NVRAM 7147572
NVRAM Parallel, 64K-Bit, 5V, PCDIP28

NVRAM Parallel, 64K-Bit, 5V, PCDIP28

Supplier's Site
NVRAM - 1031581 - RS Components, Ltd.
Corby, Northants, United Kingdom
NVRAM
1031581
NVRAM 1031581
NVRAM Parallel, 64K-Bit, 5V, PCDIP28

NVRAM Parallel, 64K-Bit, 5V, PCDIP28

Supplier's Site
64Kb 5V DIP Memory IC and Storage Component - 774-M48Z18-100PC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64Kb 5V DIP Memory IC and Storage Component
774-M48Z18-100PC1
64Kb 5V DIP Memory IC and Storage Component 774-M48Z18-100PC1
64Kb NVRAM NVSRAM 8b Parallel 5V 100ns DIP IC Product overview: M48Z18-100PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z18-100PC1 can be used for catalog matching and distributor lookup.

64Kb NVRAM NVSRAM 8b Parallel 5V 100ns DIP IC Product overview: M48Z18-100PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z18-100PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
IC NVSRAM 64KBIT PAR 28PCDIP

IC NVSRAM 64KBIT PAR 28PCDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M48Z18-100PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M48Z18-100PC1
Integrated Circuits (ICs) - Memory - Memory M48Z18-100PC1
IC NVSRAM 64KBIT PAR 28PCDIP

IC NVSRAM 64KBIT PAR 28PCDIP

Supplier's Site
Memory - M48Z18-100PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 100 ns 28-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 100 ns 28-PCDIP, CAPHAT®

Buy Now Datasheet
Timing Circuits Stmicroelectronics - 56P9410 - Newark, An Avnet Company
Chicago, IL, United States
Timing Circuits Stmicroelectronics
56P9410
Timing Circuits Stmicroelectronics 56P9410
TIMING CIRCUITS

TIMING CIRCUITS

Supplier's Site
STMICROELECTRONICS M48Z18-100PC1 ZEROPOWER SRAM 64K, 48Z18, DIP28 - 761-M48Z18-100PC1 - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS M48Z18-100PC1 ZEROPOWER SRAM 64K, 48Z18, DIP28
761-M48Z18-100PC1
STMICROELECTRONICS M48Z18-100PC1 ZEROPOWER SRAM 64K, 48Z18, DIP28 761-M48Z18-100PC1
STMICROELECTRONICS M48Z18-100PC1 ZEROPOWER SRAM 64K, 48Z18, DIP28

STMICROELECTRONICS M48Z18-100PC1 ZEROPOWER SRAM 64K, 48Z18, DIP28

Supplier's Site
Memory IC - 16484602 - Radwell International
Willingboro, NJ, United States
Memory IC
16484602
Memory IC 16484602
NON-VOLATILE SRAM MODULE, 8KX8, 100NS, CMOS, PDIP28. FREE 2 YEAR RADWELL WARRANTY

NON-VOLATILE SRAM MODULE, 8KX8, 100NS, CMOS, PDIP28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Memory; Nonvolatile RAM 64KBITS; 4.5 to5.5 V; 100; PCDIP28; 0.8 V (Max.); 0 - 70013654 - Allied Electronics, Inc.
Fort Worth, TX, USA
Memory; Nonvolatile RAM 64KBITS; 4.5 to5.5 V; 100; PCDIP28; 0.8 V (Max.); 0
70013654
Memory; Nonvolatile RAM 64KBITS; 4.5 to5.5 V; 100; PCDIP28; 0.8 V (Max.); 0 70013654
Memory; Nonvolatile RAM 64KBITS; 4.5 to5.5 V; 100; PCDIP28; 0.8 V (Max.); 0

Memory; Nonvolatile RAM 64KBITS; 4.5 to5.5 V; 100; PCDIP28; 0.8 V (Max.); 0

Supplier's Site
IC NVSRAM 64KBIT PAR 28PCDIP

IC NVSRAM 64KBIT PAR 28PCDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited Radwell International Allied Electronics, Inc. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 037515-M48Z18-100PC1 497-2877-5-ND 7147572 774-M48Z18-100PC1 M48Z18-100PC1 M48Z18-100PC1 M48Z18-100PC1 56P9410 761-M48Z18-100PC1 16484602 70013654 M48Z18-100PC1
Product Name Memory - SRAM - M48Z18-100PC1 Memory NVRAM 64Kb 5V DIP Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Timing Circuits Stmicroelectronics STMICROELECTRONICS M48Z18-100PC1 ZEROPOWER SRAM 64K, 48Z18, DIP28 Memory IC Memory; Nonvolatile RAM 64KBITS; 4.5 to5.5 V; 100; PCDIP28; 0.8 V (Max.); 0 Memory
Memory Category NVSRAM; SRAM Chip NVRAM; NVSRAM NVRAM NVRAM; NVSRAM; SRAM Chip NVSRAM (Non-Volatile SRAM); SRAM Chip Non-Volatile; SRAM Chip NVSRAM; NVSRAM; SRAM Chip NVRAM; Non-Volatile; SRAM Chip SRAM Chip SRAM Chip NVSRAM; SRAM Chip
Access Time 100 ns 100 ns 100 ns 100 ns 100 ns 100 ns 100 ns 100 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to ? C (32 to ? F)
Package Type DIP; 28-PCDIP, CAPHAT DIP; "28-DIP Module (0.600"", 15.24mm)" DIP DIP; 28-DIP Module (0.600", 15.24mm) DIP; 28-DIP Module (0.600\", 15.24mm) DIP; 28-DIP Module (0.600, 15.24mm) PCDIP28
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5 v, 4.5 v -4.5V; 4.5 4.5V ~ 5.5V 0degC ~ 70degC (TA) 4.5V ~ 5.5V 5V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 27C128-15/P061 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory - CY14B064PA-SFXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers