Renesas Electronics Corporation Memory 71V416S12PHGI8

Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 800-3623-1-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II

Buy Now Datasheet
Memory - 800-3623-2-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-71V416S12PHGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V416S12PHGI8
Memory IC and Storage Component 774-71V416S12PHGI8
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: 71V416S12PHGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V416S12PHGI8 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: 71V416S12PHGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V416S12PHGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - 71V416S12PHGI8 - 920953-71V416S12PHGI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71V416S12PHGI8
920953-71V416S12PHGI8
Memory - SRAM - 71V416S12PHGI8 920953-71V416S12PHGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 920953-71V416S12PHGI 8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-TSOP II Package: 44-TSOP (0.400", 10.16mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 71V416 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 800-3623-1, 800-3623-2, IDT71V416S12PHGI8, IDT71V416S12PHGI8-ND , 71V416S12PHGI8-ND, 800-3623-6

Manufacturer: Renesas Electronics America
Win Source Part Number: 920953-71V416S12PHGI8
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-TSOP II
Package: 44-TSOP (0.400", 10.16mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 71V416
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 800-3623-1, 800-3623-2, IDT71V416S12PHGI8, IDT71V416S12PHGI8-ND, 71V416S12PHGI8-ND, 800-3623-6

Buy Now Datasheet
IC SRAM 4M PARALLEL 44TSOP II - 668-71V416S12PHGI8 - Utmel Electronic Limited
Hong Kong, China
IC SRAM 4M PARALLEL 44TSOP II
668-71V416S12PHGI8
IC SRAM 4M PARALLEL 44TSOP II 668-71V416S12PHGI8
IC SRAM 4M PARALLEL 44TSOP II

IC SRAM 4M PARALLEL 44TSOP II

Supplier's Site
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Sram, 4Mbit, -40 To 85 Deg C Rohs Compliant Renesas - 85AJ8461 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 4Mbit, -40 To 85 Deg C Rohs Compliant Renesas
85AJ8461
Sram, 4Mbit, -40 To 85 Deg C Rohs Compliant Renesas 85AJ8461
SRAM, 4MBIT, -40 TO 85 DEG C ROHS COMPLIANT: YES

SRAM, 4MBIT, -40 TO 85 DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - 71V416S12PHGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V416S12PHGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V416S12PHGI8
Integrated Circuits (ICs) - Memory - Memory 71V416S12PHGI8
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-3623-1-ND 774-71V416S12PHGI8 920953-71V416S12PHGI8 668-71V416S12PHGI8 71V416S12PHGI8 71V416S12PHGI8 85AJ8461 71V416S12PHGI8 71V416S12PHGI8
Product Name Memory Memory IC and Storage Component Memory - SRAM - 71V416S12PHGI8 IC SRAM 4M PARALLEL 44TSOP II Memory Memory Sram, 4Mbit, -40 To 85 Deg C Rohs Compliant Renesas Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" TSOP; Tape & Reel (TR) SOP; 44-TSOP II 44-TSOP (0.400, 10.16mm Width) 44-TSOP (0.400", 10.16mm Width) 44-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
Memory - 7164L85TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 64 kbits
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details