Manufacturer: Renesas Electronics America
Win Source Part Number: 874337-7142LA55CB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55 ns 48-SIDE BRAZED
Package: 48-DIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Family Name: IDT7142
Categories: Integrated Circuits (ICs)
Case / Package: 48-SIDE BRAZED
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7142LA55CB, IDT7142LA55CB-ND
IC SRAM 16KBIT PARALLEL SB48 Product overview: 7142LA55CB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7142LA55CB can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 55ns 48-SIDE BRAZED
IC SRAM 16KBIT PARALLEL SB48
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 55 ns 48-SIDE BRAZED
IC SRAM 16KBIT PARALLEL SB48
IC SRAM 16K PARALLEL SB48
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 874337-7142LA55CB | 774-7142LA55CB | 7142LA55CB-ND | 7142LA55CB | 7142LA55CB | 7142LA55CB | 668-7142LA55CB |
| Product Name | Memory - SRAM - 7142LA55CB | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | IC SRAM 16K PARALLEL SB48 |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | 48-SIDE BRAZED | Tube | DIP; "48-DIP (0.600"", 15.24mm)" | 48-DIP (0.600, 15.24mm) | DIP; 48-DIP (0.600\", 15.24mm) | DIP; 48-DIP (0.600, 15.24mm) | |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns |