Integrated Silicon Solution, Inc. Memory IC and Storage Component IS64WV6416BLL-15TLA3

Description
IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: IS64WV6416BLL-15TLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV6416BLL-15 TLA3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: IS64WV6416BLL-15TLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV6416BLL-15 TLA3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS64WV6416BLL-15TLA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS64WV6416BLL-15TLA3
Memory IC and Storage Component 774-IS64WV6416BLL-15TLA3
IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: IS64WV6416BLL-15TLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV6416BLL-15 TLA3 can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: IS64WV6416BLL-15TLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV6416BLL-15TLA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-1297-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 44-TSOP II

SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 44-TSOP II

Buy Now Datasheet
Memory - SRAM - IS64WV6416BLL-15TLA3 - 805296-IS64WV6416BLL-15TLA3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS64WV6416BLL-15TLA3
805296-IS64WV6416BLL-15TLA3
Memory - SRAM - IS64WV6416BLL-15TLA3 805296-IS64WV6416BLL-15TLA3
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 805296-IS64WV6416BLL -15TLA3 Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 125°C Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 805296-IS64WV6416BLL-15TLA3
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 15ns
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 135
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 3.6V

Buy Now
IC SRAM 1MBIT PARALLEL 44TSOP II

IC SRAM 1MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Memory - IS64WV6416BLL-15TLA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 44-TSOP II

SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 44-TSOP II

Buy Now Datasheet
SRAM Chip Async Single 3.3V 1M-bit 64K x 16 15ns Automotive 44-Pin TSOP-II - 413-IS64WV6416BLL-15TLA3 - Utmel Electronic Limited
Hong Kong, China
SRAM Chip Async Single 3.3V 1M-bit 64K x 16 15ns Automotive 44-Pin TSOP-II
413-IS64WV6416BLL-15TLA3
SRAM Chip Async Single 3.3V 1M-bit 64K x 16 15ns Automotive 44-Pin TSOP-II 413-IS64WV6416BLL-15TLA3
SRAM Chip Async Single 3.3V 1M-bit 64K x 16 15ns Automotive 44-Pin TSOP-II

SRAM Chip Async Single 3.3V 1M-bit 64K x 16 15ns Automotive 44-Pin TSOP-II

Supplier's Site
IC SRAM 1MBIT PARALLEL 44TSOP II

IC SRAM 1MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS64WV6416BLL-15TLA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS64WV6416BLL-15TLA3
Integrated Circuits (ICs) - Memory - Memory IS64WV6416BLL-15TLA3
IC SRAM 1MBIT PARALLEL 44TSOP II

IC SRAM 1MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS64WV6416BLL-15TLA3 706-1297-ND 805296-IS64WV6416BLL-15TLA3 IS64WV6416BLL-15TLA3 IS64WV6416BLL-15TLA3 413-IS64WV6416BLL-15TLA3 IS64WV6416BLL-15TLA3 IS64WV6416BLL-15TLA3
Product Name Memory IC and Storage Component Memory Memory - SRAM - IS64WV6416BLL-15TLA3 Memory Memory SRAM Chip Async Single 3.3V 1M-bit 64K x 16 15ns Automotive 44-Pin TSOP-II Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 15 ns 15 ns 15 ns 15 ns 15 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 8000 kbits 1000 kbits 1000 kbits
Number of Words 64 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T016SA15PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 40060127 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details