IC PSRAM 16MBIT PARALLEL 48VFBGA
IC PSRAM 16M PARALLEL 48VFBGA
IC PSRAM 16MBIT PARALLEL 48VFBGA
IC PSRAM 16MBIT PARALLEL 48VFBGA
PSRAM (Pseudo SRAM) Memory IC 16Mbit Parallel 70 ns 48-VFBGA (6x8)
| Micron Technology, Inc. | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT45W1MW16PDGA-70 IT | MT45W1MW16PDGA-70 IT | 533-MT45W1MW16PDGA-70 IT | MT45W1MW16PDGA-70 IT | MT45W1MW16PDGA-70 IT | MT45W1MW16PDGA-70 IT |
| Product Name | Memory | IC PSRAM 16M PARALLEL 48VFBGA | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | PSRAM Chip | PSRAM (Pseudo SRAM); SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip |
| Cycle Time | 70 ns | 70 ns | 70 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 16000 kbits | 16777 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | VFBGA | 48-VFBGA | 48-VFBGA | BGA; 48-VFBGA |