Cypress Semiconductor Corp. Memory - SRAM - CY7C1441AV33-133AXC CY7C1441AV33-133AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916438-CY7C1441AV33- 133AXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 133 MHz 6.5 ns 100-TQFP (14x20) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1441 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -CY7C1441AV33, 428-2152, CY7C1441AV33-133AXC- ND, CY7C1441AV33133AXC
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916438-CY7C1441AV33- 133AXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 133 MHz 6.5 ns 100-TQFP (14x20) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1441 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -CY7C1441AV33, 428-2152, CY7C1441AV33-133AXC- ND, CY7C1441AV33133AXC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1441AV33-133AXC - 916438-CY7C1441AV33-133AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1441AV33-133AXC
916438-CY7C1441AV33-133AXC
Memory - SRAM - CY7C1441AV33-133AXC 916438-CY7C1441AV33-133AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916438-CY7C1441AV33- 133AXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 133 MHz 6.5 ns 100-TQFP (14x20) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1441 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -CY7C1441AV33, 428-2152, CY7C1441AV33-133AXC- ND, CY7C1441AV33133AXC

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916438-CY7C1441AV33-133AXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 133 MHz 6.5 ns 100-TQFP (14x20)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1441
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -CY7C1441AV33, 428-2152, CY7C1441AV33-133AXC-ND, CY7C1441AV33133AXC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1441AV33-133AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1441AV33-133AXC
Integrated Circuits (ICs) - Memory CY7C1441AV33-133AXC
IC SRAM 36MBIT PARALLEL 100TQFP

IC SRAM 36MBIT PARALLEL 100TQFP

Supplier's Site
IC SRAM 36M PARALLEL 100TQFP - 217-CY7C1441AV33-133AXC - Utmel Electronic Limited
Hong Kong, China
IC SRAM 36M PARALLEL 100TQFP
217-CY7C1441AV33-133AXC
IC SRAM 36M PARALLEL 100TQFP 217-CY7C1441AV33-133AXC
IC SRAM 36M PARALLEL 100TQFP

IC SRAM 36M PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 916438-CY7C1441AV33-133AXC CY7C1441AV33-133AXC 217-CY7C1441AV33-133AXC
Product Name Memory - SRAM - CY7C1441AV33-133AXC Integrated Circuits (ICs) - Memory IC SRAM 36M PARALLEL 100TQFP
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x20) QFP QFP; 100-LQFP
Data Rate 133 MHz
Access Time 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details