STMicroelectronics, Inc. 64Kb 5V SOIC Memory IC and Storage Component M48Z58Y-70MH1F

Description
64Kb NVRAM NVSRAM 8b Parallel 70ns 5V SOIC SM T/R Product overview: M48Z58Y-70MH1F from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z58Y-70MH1F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
64Kb NVRAM NVSRAM 8b Parallel 70ns 5V SOIC SM T/R Product overview: M48Z58Y-70MH1F from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z58Y-70MH1F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
64Kb 5V SOIC Memory IC and Storage Component
774-M48Z58Y-70MH1F
64Kb 5V SOIC Memory IC and Storage Component 774-M48Z58Y-70MH1F
64Kb NVRAM NVSRAM 8b Parallel 70ns 5V SOIC SM T/R Product overview: M48Z58Y-70MH1F from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z58Y-70MH1F can be used for catalog matching and distributor lookup.

64Kb NVRAM NVSRAM 8b Parallel 70ns 5V SOIC SM T/R Product overview: M48Z58Y-70MH1F from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z58Y-70MH1F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SRAM - M48Z58Y-70MH1F - 144964-M48Z58Y-70MH1F - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - M48Z58Y-70MH1F
144964-M48Z58Y-70MH1F
Memory - SRAM - M48Z58Y-70MH1F 144964-M48Z58Y-70MH1F
Manufacturer: STMicroelectronics Win Source Part Number: 144964-M48Z58Y-70MH1 F Packaging: Reel - TR Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 64Kb (8K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOH Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM

Manufacturer: STMicroelectronics
Win Source Part Number: 144964-M48Z58Y-70MH1F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 64Kb (8K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOH
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: NVSRAM

Buy Now Datasheet
Memory - 497-M48Z58Y-70MH1FTR-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 70ns 28-SOH

NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 70ns 28-SOH

Buy Now Datasheet
Memory - 497-M48Z58Y-70MH1FCT-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 70ns 28-SOH

NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 70ns 28-SOH

Buy Now Datasheet
Memory - 497-M48Z58Y-70MH1FDKR-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 70ns 28-SOH

NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 70ns 28-SOH

Buy Now Datasheet
Memory - M48Z58Y-70MH1F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 70 ns 28-SOH

NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 70 ns 28-SOH

Buy Now Datasheet
IC NVSRAM 64KBIT 70NS 28SOH - 761-M48Z58Y-70MH1F - Utmel Electronic Limited
Hong Kong, China
IC NVSRAM 64KBIT 70NS 28SOH
761-M48Z58Y-70MH1F
IC NVSRAM 64KBIT 70NS 28SOH 761-M48Z58Y-70MH1F
IC NVSRAM 64KBIT 70NS 28SOH

IC NVSRAM 64KBIT 70NS 28SOH

Supplier's Site
IC NVSRAM 64KBIT PARALLEL 28SOH

IC NVSRAM 64KBIT PARALLEL 28SOH

Supplier's Site Datasheet
IC NVSRAM 64KBIT PARALLEL 28SOH

IC NVSRAM 64KBIT PARALLEL 28SOH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M48Z58Y-70MH1F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M48Z58Y-70MH1F
Integrated Circuits (ICs) - Memory - Memory M48Z58Y-70MH1F
IC NVSRAM 64KBIT PARALLEL 28SOH

IC NVSRAM 64KBIT PARALLEL 28SOH

Supplier's Site
Nvsram, 64Kbit, 0 To 70Deg C Rohs Compliant Stmicroelectronics - 69AH1656 - Newark, An Avnet Company
Chicago, IL, United States
Nvsram, 64Kbit, 0 To 70Deg C Rohs Compliant Stmicroelectronics
69AH1656
Nvsram, 64Kbit, 0 To 70Deg C Rohs Compliant Stmicroelectronics 69AH1656
NVSRAM, 64KBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

NVSRAM, 64KBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Timing Circuits Stmicroelectronics - 56P9425 - Newark, An Avnet Company
Chicago, IL, United States
Timing Circuits Stmicroelectronics
56P9425
Timing Circuits Stmicroelectronics 56P9425
TIMING CIRCUITS

TIMING CIRCUITS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M48Z58Y-70MH1F 144964-M48Z58Y-70MH1F 497-M48Z58Y-70MH1FTR-ND M48Z58Y-70MH1F 761-M48Z58Y-70MH1F M48Z58Y-70MH1F M48Z58Y-70MH1F M48Z58Y-70MH1F 69AH1656 56P9425
Product Name 64Kb 5V SOIC Memory IC and Storage Component Memory - SRAM - M48Z58Y-70MH1F Memory Memory IC NVSRAM 64KBIT 70NS 28SOH Memory Memory Integrated Circuits (ICs) - Memory - Memory Nvsram, 64Kbit, 0 To 70Deg C Rohs Compliant Stmicroelectronics Timing Circuits Stmicroelectronics
Memory Category NVRAM; NVSRAM; SRAM Chip NVSRAM; SRAM Chip NVRAM; NVSRAM NVSRAM; NVSRAM; SRAM Chip NVRAM; Non-Volatile; SRAM Chip NVSRAM (Non-Volatile SRAM); SRAM Chip NVSRAM; SRAM Chip Non-Volatile; SRAM Chip SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64 kbits 64 kbits 512 kbits 64 kbits 64 kbits 64 kbits
Address Bus Width 8 bits 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14E256L-SZ25XCT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71T75602S150BGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.8 ns
Density 18000 kbits
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details