IC SRAM 64KBIT PARALLEL 28CDIP Product overview: 7164L35DB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7164L35DB can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 35ns 28-CDIP
SRAM - Asynchronous Memory IC 64Kbit Parallel 35 ns 28-CDIP
IC SRAM 64K PARALLEL 28CERDIP
IC SRAM 64KBIT PARALLEL 28CERDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-7164L35DB | 7164L35DB-ND | 7164L35DB | 668-7164L35DB | 7164L35DB |
| Product Name | Memory IC and Storage Component | Memory | Memory | IC SRAM 64K PARALLEL 28CERDIP | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | |
| Cycle Time | 35 ns | 35 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |