Integrated Silicon Solution, Inc. Memory - SRAM - IS61LV2568L-10TL IS61LV2568L-10TL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189201-IS61LV2568L- 10TL Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 10ns Categories: Integrated Circuits Supplier Device Package: 44-TSOP II Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 135 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189201-IS61LV2568L- 10TL Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 10ns Categories: Integrated Circuits Supplier Device Package: 44-TSOP II Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 135 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS61LV2568L-10TL - 1189201-IS61LV2568L-10TL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61LV2568L-10TL
1189201-IS61LV2568L-10TL
Memory - SRAM - IS61LV2568L-10TL 1189201-IS61LV2568L-10TL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189201-IS61LV2568L- 10TL Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 10ns Categories: Integrated Circuits Supplier Device Package: 44-TSOP II Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 135 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189201-IS61LV2568L-10TL
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 10ns
Categories: Integrated Circuits
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 135
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.135V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-IS61LV2568L-10TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61LV2568L-10TL
Memory IC and Storage Component 774-IS61LV2568L-10TL
IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS61LV2568L-10TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV2568L-10TL can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS61LV2568L-10TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV2568L-10TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS61LV2568L-10TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Memory >> SRAM IS61LV2568L-10TL
TSOPII-44-10.2mm SRAM ROHS

TSOPII-44-10.2mm SRAM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61LV2568L-10TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61LV2568L-10TL
Integrated Circuits (ICs) - Memory - Memory IS61LV2568L-10TL
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
IC SRAM 2M PARALLEL 44TSOP II - 413-IS61LV2568L-10TL - Utmel Electronic Limited
Hong Kong, China
IC SRAM 2M PARALLEL 44TSOP II
413-IS61LV2568L-10TL
IC SRAM 2M PARALLEL 44TSOP II 413-IS61LV2568L-10TL
IC SRAM 2M PARALLEL 44TSOP II

IC SRAM 2M PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1189201-IS61LV2568L-10TL 774-IS61LV2568L-10TL IS61LV2568L-10TL IS61LV2568L-10TL IS61LV2568L-10TL IS61LV2568L-10TL IS61LV2568L-10TL 413-IS61LV2568L-10TL
Product Name Memory - SRAM - IS61LV2568L-10TL Memory IC and Storage Component Memory Memory Memory >> SRAM Integrated Circuits (ICs) - Memory - Memory Memory IC SRAM 2M PARALLEL 44TSOP II
Memory Category Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip Volatile; SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns 10 ns
Cycle Time 10 ns 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135V ~ 3.6V -3.3V; 2.97 3.6V; 3.135V ~ 3.6V 0degC ~ 70degC (TA) 3.135V ~ 3.6V -3.3V; 3V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 28057297 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details