IC SRAM 64KBIT PARALLEL 84PGA Product overview: 7024L20G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7024L20G can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 907772-7024L20G
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 20 ns 84-PGA (27.94x27.94)
Package: 84-BPGA
Package: Tray
Mounting: Through Hole
Family Name: IDT7024
Categories: Integrated Circuits (ICs)
Case / Package: 84-PGA (27.94x27.94)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7024L20G, IDT7024L20G-ND
IC SRAM 64KBIT PARALLEL 84PGA
IC SRAM 64KBIT PARALLEL 84PGA
IC SRAM 64K PARALLEL 84PGA
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 20 ns 84-PGA (27.94x27.94)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-7024L20G | 907772-7024L20G | 7024L20G | 7024L20G | 668-7024L20G | 7024L20G |
| Product Name | Memory IC and Storage Component | Memory - SRAM - 7024L20G | Integrated Circuits (ICs) - Memory - Memory | Memory | IC SRAM 64K PARALLEL 84PGA | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | |||
| Cycle Time | 20 ns | 20 ns | 20 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |