STMicroelectronics, Inc. SMD 64Kb 5V Memory IC and Storage Component M48Z58Y-70MH1E

Description
64Kb 8b NVSRAM, 70ns, 5V, Parallel, Surface Mount Product overview: M48Z58Y-70MH1E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 64Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 64Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z58Y-70MH1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
64Kb 8b NVSRAM, 70ns, 5V, Parallel, Surface Mount Product overview: M48Z58Y-70MH1E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 64Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 64Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z58Y-70MH1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 64Kb 5V Memory IC and Storage Component
774-M48Z58Y-70MH1E
SMD 64Kb 5V Memory IC and Storage Component 774-M48Z58Y-70MH1E
64Kb 8b NVSRAM, 70ns, 5V, Parallel, Surface Mount Product overview: M48Z58Y-70MH1E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 64Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 64Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z58Y-70MH1E can be used for catalog matching and distributor lookup.

64Kb 8b NVSRAM, 70ns, 5V, Parallel, Surface Mount Product overview: M48Z58Y-70MH1E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 64Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 64Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z58Y-70MH1E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-5374-5-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 70ns 28-SOH

NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 70ns 28-SOH

Buy Now Datasheet
Memory - SRAM - M48Z58Y-70MH1E - 1210649-M48Z58Y-70MH1E - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - M48Z58Y-70MH1E
1210649-M48Z58Y-70MH1E
Memory - SRAM - M48Z58Y-70MH1E 1210649-M48Z58Y-70MH1E
Manufacturer: STMicroelectronics Win Source Part Number: 1210649-M48Z58Y-70MH 1E Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M48Z58Y Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.st.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 28-SOH Alternative Parts (Cross-Reference): STK11C68-SF45I; STK11C68-SF45TR; STK11C68-SF25I; Introduction Date: March 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1210649-M48Z58Y-70MH1E
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: M48Z58Y
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Manufacturer Homepage: www.st.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 28-SOH
Alternative Parts (Cross-Reference): STK11C68-SF45I; STK11C68-SF45TR; STK11C68-SF25I;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M48Z58Y-70MH1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M48Z58Y-70MH1E
Integrated Circuits (ICs) - Memory - Memory M48Z58Y-70MH1E
IC NVSRAM 64KBIT PARALLEL 28SOH

IC NVSRAM 64KBIT PARALLEL 28SOH

Supplier's Site
IC NVSRAM 64K PARALLEL 28SOH - 761-M48Z58Y-70MH1E - Utmel Electronic Limited
Hong Kong, China
IC NVSRAM 64K PARALLEL 28SOH
761-M48Z58Y-70MH1E
IC NVSRAM 64K PARALLEL 28SOH 761-M48Z58Y-70MH1E
IC NVSRAM 64K PARALLEL 28SOH

IC NVSRAM 64K PARALLEL 28SOH

Supplier's Site
Memory - M48Z58Y-70MH1E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 70 ns 28-SOH

NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 70 ns 28-SOH

Buy Now Datasheet
IC NVSRAM 64KBIT PARALLEL 28SOH

IC NVSRAM 64KBIT PARALLEL 28SOH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M48Z58Y-70MH1E 497-5374-5-ND 1210649-M48Z58Y-70MH1E M48Z58Y-70MH1E 761-M48Z58Y-70MH1E M48Z58Y-70MH1E M48Z58Y-70MH1E
Product Name SMD 64Kb 5V Memory IC and Storage Component Memory Memory - SRAM - M48Z58Y-70MH1E Integrated Circuits (ICs) - Memory - Memory IC NVSRAM 64K PARALLEL 28SOH Memory Memory
Memory Category NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip NVRAM; NVSRAM Non-Volatile Non-Volatile; SRAM Chip NVRAM; Non-Volatile; SRAM Chip NVSRAM; NVSRAM; SRAM Chip NVSRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64 kbits 64 kbits 512 kbits 64 kbits 64 kbits
Address Bus Width 8 bits 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details