IC SRAM 36MBIT PARALLEL 100LQFP Product overview: IS61LPS204818B-200TQ
Win Source Part Number: 1208415-IS61LPS20481
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 72
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 36Mb (2M x 18)
Access Time: 3.1 ns
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 200 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS61LPS204818B200TQL
ECCN: 3A991B2A
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS61LPS204818
SRAM - Synchronous, SDR Memory IC 36Mb (2M x 18) Parallel 200MHz 3.1ns 100-LQFP (14x20)
IC SRAM 36MBIT PARALLEL 100LQFP
IC SRAM 36MBIT PARALLEL 100LQFP
SRAM Chip Sync Dual 3.3V 36M-bit 2M x 18 3.1ns 100-Pin TQFP
SRAM - Synchronous, SDR Memory IC 36Mbit Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61LPS204818B-200TQLI | 1208415-IS61LPS204818B-200TQLI | IS61LPS204818B-200TQLI-ND | IS61LPS204818B-200TQLI | IS61LPS204818B-200TQLI | 413-IS61LPS204818B-200TQLI | IS61LPS204818B-200TQLI |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | SRAM Chip Sync Dual 3.3V 36M-bit 2M x 18 3.1ns 100-Pin TQFP | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 3.1 ns | 3.1 ns | 3.1 ns | 3.1 ns | 3.1 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 36000 kbits | 36000 kbits | 36000 kbits | 36000 kbits | 288000 kbits | 36000 kbits | |
| Number of Words | 2000 k |