SRAM - Dual Port, Synchronous Memory IC 2Mb (64K x 36) Parallel 133MHz 4.2ns 256-CABGA (17x17)
IC SRAM 2MBIT PARALLEL 256CABGA Product overview: 70T3589S133BC8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70T3589S133BC8 can be used for catalog matching and distributor lookup.
IC SRAM 2M PARALLEL 256CABGA
SRAM - Dual Port, Synchronous Memory IC 2Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
IC SRAM 2MBIT PARALLEL 256CABGA
IC SRAM 2MBIT PARALLEL 256CABGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70T3589S133BC8-ND | 774-70T3589S133BC8 | 668-70T3589S133BC8 | 70T3589S133BC8 | 70T3589S133BC8 | 70T3589S133BC8 |
| Product Name | Memory | Memory IC and Storage Component | IC SRAM 2M PARALLEL 256CABGA | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 64 kbits | 2000 kbits | ||
| Package Type | 256-LBGA | BGA; Tape & Reel (TR) | 256-LBGA | BGA; 256-LBGA |