SRAM - Asynchronous Memory IC 32Mb (2M x 16) Parallel 10ns 48-TSOP I
IC SRAM 32MBIT PARALLEL 48TSOP I
IC SRAM 32MBIT PARALLEL 48TSOP I
SRAM - Asynchronous Memory IC 32Mbit Parallel 10 ns 48-TSOP I
IC SRAM 32M PARALLEL 48TSOP I
IC SRAM 32MBIT PARALLEL 48TSOP I
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61WV204816BLL-10TLI-TR-ND | IS61WV204816BLL-10TLI-TR | IS61WV204816BLL-10TLI-TR | IS61WV204816BLL-10TLI-TR | 413-IS61WV204816BLL-10TLI-TR | IS61WV204816BLL-10TLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | IC SRAM 32M PARALLEL 48TSOP I | Memory |
| Memory Category | SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 33554 kbits | 32000 kbits |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) | 48-TFSOP (0.724, 18.40mm Width) |