IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS61WV10248BLL-10TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017867-IS61WV10248BL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 10ns
Family Name: IS61WV10248BLL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 2.4 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY7C1059DV33-10ZSXI;
Introduction Date: November 10, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 10ns 44-TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
SRAM, 8MBIT, 10NS, 44TSOPII; Memory Size:8Mbit; SRAM Memory Configuration:1M x 8bit; Supply Voltage Range:2.4V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8M PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 44-TSOP II
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61WV10248BLL-10TLI | 017867-IS61WV10248BLL-10TLI | 706-1056-ND | IS61WV10248BLL-10TLI | 53W9304 | IS61WV10248BLL-10TLI | IS61WV10248BLL-10TLI | 413-IS61WV10248BLL-10TLI | IS61WV10248BLL-10TLI |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS61WV10248BLL-10TLI | Memory | Integrated Circuits (ICs) - Memory - Memory | Sram, 8Mbit, 10Ns, 44Tsopii; Memory Size Integrated Silicon Solution (Issi) | Memory | Memory | IC SRAM 8M PARALLEL 44TSOP II | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 64000 kbits | 8000 kbits | |
| Number of Words | 1000 k |