Integrated Silicon Solution, Inc. Memory - SRAM - IS63WV1024BLL-12HLI IS63WV1024BLL-12HLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189348-IS63WV1024BL L-12HLI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 12ns Categories: Integrated Circuits Supplier Device Package: 32-sTSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 32-LFSOP (0.465", 11.80mm Width) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 234 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189348-IS63WV1024BL L-12HLI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 12ns Categories: Integrated Circuits Supplier Device Package: 32-sTSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 32-LFSOP (0.465", 11.80mm Width) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 234 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS63WV1024BLL-12HLI - 1189348-IS63WV1024BLL-12HLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS63WV1024BLL-12HLI
1189348-IS63WV1024BLL-12HLI
Memory - SRAM - IS63WV1024BLL-12HLI 1189348-IS63WV1024BLL-12HLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189348-IS63WV1024BL L-12HLI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 12ns Categories: Integrated Circuits Supplier Device Package: 32-sTSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 32-LFSOP (0.465", 11.80mm Width) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 234 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189348-IS63WV1024BLL-12HLI
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 12ns
Categories: Integrated Circuits
Supplier Device Package: 32-sTSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 32-LFSOP (0.465", 11.80mm Width)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 234
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory - IS63WV1024BLL-12HLI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-sTSOP I

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-sTSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-IS63WV1024BLL-12HLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS63WV1024BLL-12HLI
Memory IC and Storage Component 774-IS63WV1024BLL-12HLI
IC SRAM 1MBIT PARALLEL 32STSOP I Product overview: IS63WV1024BLL-12HLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS63WV1024BLL-12 HLI can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32STSOP I Product overview: IS63WV1024BLL-12HLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS63WV1024BLL-12HLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SRAM Chip Async Single 3.3V 1M-bit 128K x 8 12ns 32-Pin STSOP-I - 413-IS63WV1024BLL-12HLI - Utmel Electronic Limited
Hong Kong, China
SRAM Chip Async Single 3.3V 1M-bit 128K x 8 12ns 32-Pin STSOP-I
413-IS63WV1024BLL-12HLI
SRAM Chip Async Single 3.3V 1M-bit 128K x 8 12ns 32-Pin STSOP-I 413-IS63WV1024BLL-12HLI
SRAM Chip Async Single 3.3V 1M-bit 128K x 8 12ns 32-Pin STSOP-I

SRAM Chip Async Single 3.3V 1M-bit 128K x 8 12ns 32-Pin STSOP-I

Supplier's Site
Memory - IS63WV1024BLL-12HLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-sTSOP I

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-sTSOP I

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS63WV1024BLL-12HLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS63WV1024BLL-12HLI
Integrated Circuits (ICs) - Memory - Memory IS63WV1024BLL-12HLI
IC SRAM 1MBIT PARALLEL 32STSOP I

IC SRAM 1MBIT PARALLEL 32STSOP I

Supplier's Site
IC SRAM 1MBIT PARALLEL 32STSOP I

IC SRAM 1MBIT PARALLEL 32STSOP I

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1189348-IS63WV1024BLL-12HLI IS63WV1024BLL-12HLI-ND 774-IS63WV1024BLL-12HLI 413-IS63WV1024BLL-12HLI IS63WV1024BLL-12HLI IS63WV1024BLL-12HLI IS63WV1024BLL-12HLI
Product Name Memory - SRAM - IS63WV1024BLL-12HLI Memory Memory IC and Storage Component SRAM Chip Async Single 3.3V 1M-bit 128K x 8 12ns 32-Pin STSOP-I Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 12 ns 12 ns 12 ns 12 ns
Cycle Time 12 ns 12 ns 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V -3.3V; 2.97 -3.3V; 3V; 3.3V 3.6V; 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - 448-CY14E256LA-SZ25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
5 suppliers
Memory - 63S281NL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 50 ns
Density 1 kbits
View Details