Cypress Semiconductor Corp. Memory - SRAM - CY7C1061GN30-10ZSXI CY7C1061GN30-10ZSXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 806489-CY7C1061GN30- 10ZSXI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 10ns Supplier Device Package: 54-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 54-TSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 806489-CY7C1061GN30- 10ZSXI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 10ns Supplier Device Package: 54-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 54-TSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1061GN30-10ZSXI - 806489-CY7C1061GN30-10ZSXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1061GN30-10ZSXI
806489-CY7C1061GN30-10ZSXI
Memory - SRAM - CY7C1061GN30-10ZSXI 806489-CY7C1061GN30-10ZSXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 806489-CY7C1061GN30- 10ZSXI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 10ns Supplier Device Package: 54-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 54-TSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 806489-CY7C1061GN30-10ZSXI
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 10ns
Supplier Device Package: 54-TSOP II
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 54-TSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 108
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1061GN30-10ZSXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1061GN30-10ZSXI
Integrated Circuits (ICs) - Memory CY7C1061GN30-10ZSXI
IC SRAM 16MBIT PAR 54TSOP II

IC SRAM 16MBIT PAR 54TSOP II

Supplier's Site
IC SRAM 16M PARALLEL 54TSOP - 217-CY7C1061GN30-10ZSXI - Utmel Electronic Limited
Hong Kong, China
IC SRAM 16M PARALLEL 54TSOP
217-CY7C1061GN30-10ZSXI
IC SRAM 16M PARALLEL 54TSOP 217-CY7C1061GN30-10ZSXI
IC SRAM 16M PARALLEL 54TSOP

IC SRAM 16M PARALLEL 54TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 806489-CY7C1061GN30-10ZSXI CY7C1061GN30-10ZSXI 217-CY7C1061GN30-10ZSXI
Product Name Memory - SRAM - CY7C1061GN30-10ZSXI Integrated Circuits (ICs) - Memory IC SRAM 16M PARALLEL 54TSOP
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 10 ns 10 ns 10 ns
Cycle Time 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71V3558S100PFGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 4500 kbits
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - 93L415FMQB - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers