Cypress Semiconductor Corp. Memory - SRAM - CY7C185-15VC CY7C185-15VC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050664-CY7C185-15VC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 27
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050664-CY7C185-15VC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C185-15VC - 050664-CY7C185-15VC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C185-15VC
050664-CY7C185-15VC
Memory - SRAM - CY7C185-15VC 050664-CY7C185-15VC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050664-CY7C185-15VC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 27

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050664-CY7C185-15VC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 15ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 27

Buy Now Datasheet
IC SRAM 64K PARALLEL 28SOJ - 217-CY7C185-15VC - Utmel Electronic Limited
Hong Kong, China
IC SRAM 64K PARALLEL 28SOJ
217-CY7C185-15VC
IC SRAM 64K PARALLEL 28SOJ 217-CY7C185-15VC
IC SRAM 64K PARALLEL 28SOJ

IC SRAM 64K PARALLEL 28SOJ

Supplier's Site
Integrated Circuits (ICs) - Memory - CY7C185-15VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C185-15VC
Integrated Circuits (ICs) - Memory CY7C185-15VC
IC SRAM 64KBIT PARALLEL 28SOJ

IC SRAM 64KBIT PARALLEL 28SOJ

Supplier's Site
Memory IC - 25515214 - Radwell International
Willingboro, NJ, United States
Memory IC
25515214
Memory IC 25515214
DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 8KX8, 15NS, CMOS, PLCC28. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 8KX8, 15NS, CMOS, PLCC28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 050664-CY7C185-15VC 217-CY7C185-15VC CY7C185-15VC 25515214
Product Name Memory - SRAM - CY7C185-15VC IC SRAM 64K PARALLEL 28SOJ Integrated Circuits (ICs) - Memory Memory IC
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip
Access Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOJ; 28-SOJ SOJ; 28-BSOJ (0.300, 7.62mm Width) SOJ
Supply Voltage 4.5 V ~ 5.5 V 5V; 5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 27LS00DM/B - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details