Cypress Semiconductor Corp. Memory - SRAM - CY14MB064Q2A-SXQ CY14MB064Q2A-SXQ

Description
Non-Volatile SRAM, 8KX8, CMOS, PDSO8
Request a Quote Datasheet
Description
Non-Volatile SRAM, 8KX8, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY14MB064Q2A-SXQ - Rochester Electronics
Newburyport, MA, United States
Non-Volatile SRAM, 8KX8, CMOS, PDSO8

Non-Volatile SRAM, 8KX8, CMOS, PDSO8

Supplier's Site Datasheet
Memory - SRAM - CY14MB064Q2A-SXQ - 916229-CY14MB064Q2A-SXQ - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14MB064Q2A-SXQ
916229-CY14MB064Q2A-SXQ
Memory - SRAM - CY14MB064Q2A-SXQ 916229-CY14MB064Q2A-SXQ
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916229-CY14MB064Q2A- SXQ Operating Temperature Range: -40°C ~ 105°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: CY14MB064 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 194 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 428-4298, CY14MB064Q2A-SXQ-ND, 2015-CY14MB064Q2A-SX Q

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916229-CY14MB064Q2A-SXQ
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CY14MB064
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 194
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 428-4298, CY14MB064Q2A-SXQ-ND, 2015-CY14MB064Q2A-SXQ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY14MB064Q2A-SXQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14MB064Q2A-SXQ
Integrated Circuits (ICs) - Memory CY14MB064Q2A-SXQ
IC NVSRAM 64KBIT SPI 40MHZ 8SOIC

IC NVSRAM 64KBIT SPI 40MHZ 8SOIC

Supplier's Site
IC NVSRAM 64K SPI 40MHZ 8SOIC - 217-CY14MB064Q2A-SXQ - Utmel Electronic Limited
Hong Kong, China
IC NVSRAM 64K SPI 40MHZ 8SOIC
217-CY14MB064Q2A-SXQ
IC NVSRAM 64K SPI 40MHZ 8SOIC 217-CY14MB064Q2A-SXQ
IC NVSRAM 64K SPI 40MHZ 8SOIC

IC NVSRAM 64K SPI 40MHZ 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CY14MB064Q2A-SXQ 916229-CY14MB064Q2A-SXQ CY14MB064Q2A-SXQ 217-CY14MB064Q2A-SXQ
Product Name Memory - SRAM - CY14MB064Q2A-SXQ Integrated Circuits (ICs) - Memory IC NVSRAM 64K SPI 40MHZ 8SOIC
Memory Category SRAM Chip SRAM Chip Non-Volatile; SRAM Chip NVRAM; Non-Volatile; SRAM Chip
Logic Family CMOS
Package Type PG-DSO-8 SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154, 3.90mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Rate 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B256Q2A-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Memory - 6116LA70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details