IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: IS62C1024AL-35TLI-TR
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 35ns 32-TSOP I
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 35ns 32-TSOP I
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 35ns 32-TSOP I
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 069863-IS62C1024AL-3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 35ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSOP I
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC SRAM 1MBIT PARALLEL 32TSOP I
IC SRAM 1MBIT PARALLEL 32TSOP I
SRAM Chip Async Single 5V 1M-Bit 128K x 8 35ns 32-Pin TSOP-I T/R
SRAM - Asynchronous Memory IC 1Mbit Parallel 35 ns 32-TSOP I
IC SRAM 1MBIT PARALLEL 32TSOP I
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62C1024AL-35TLI-TR | 706-1309-6-ND | 069863-IS62C1024AL-35TLI-TR | IS62C1024AL-35TLI-TR | IS62C1024AL-35TLI-TR | 413-IS62C1024AL-35TLI-TR | IS62C1024AL-35TLI-TR | IS62C1024AL-35TLI-TR |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS62C1024AL-35TLI-TR | Memory | Integrated Circuits (ICs) - Memory - Memory | SRAM Chip Async Single 5V 1M-Bit 128K x 8 35ns 32-Pin TSOP-I T/R | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | 35 ns | 35 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 8000 kbits | 1000 kbits | 1000 kbits | |
| Number of Words | 128 k |