Cypress Semiconductor Corp. Memory - SRAM - CY62158EV30LL-45BVXI CY62158EV30LL-45BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 129586-CY62158EV30LL -45BVXI Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (1M x 8) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 129586-CY62158EV30LL -45BVXI Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (1M x 8) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62158EV30LL-45BVXI - 129586-CY62158EV30LL-45BVXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62158EV30LL-45BVXI
129586-CY62158EV30LL-45BVXI
Memory - SRAM - CY62158EV30LL-45BVXI 129586-CY62158EV30LL-45BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 129586-CY62158EV30LL -45BVXI Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (1M x 8) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 129586-CY62158EV30LL-45BVXI
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VFBGA (6x8)
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY62158EV30LL-45BVXI - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 1MX8, 45ns, CMOS, PBGA48

Standard SRAM, 1MX8, 45ns, CMOS, PBGA48

Supplier's Site Datasheet
IC SRAM 8MBIT PARALLEL 48VFBGA

IC SRAM 8MBIT PARALLEL 48VFBGA

Supplier's Site Datasheet
IC SRAM 8M PARALLEL 48VFBGA - 217-CY62158EV30LL-45BVXI - Utmel Electronic Limited
Hong Kong, China
IC SRAM 8M PARALLEL 48VFBGA
217-CY62158EV30LL-45BVXI
IC SRAM 8M PARALLEL 48VFBGA 217-CY62158EV30LL-45BVXI
IC SRAM 8M PARALLEL 48VFBGA

IC SRAM 8M PARALLEL 48VFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - CY62158EV30LL-45BVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62158EV30LL-45BVXI
Integrated Circuits (ICs) - Memory - Memory CY62158EV30LL-45BVXI
IC SRAM 8MBIT PARALLEL 48VFBGA

IC SRAM 8MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 129586-CY62158EV30LL-45BVXI CY62158EV30LL-45BVXI CY62158EV30LL-45BVXI 217-CY62158EV30LL-45BVXI CY62158EV30LL-45BVXI
Product Name Memory - SRAM - CY62158EV30LL-45BVXI Memory IC SRAM 8M PARALLEL 48VFBGA Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM - Asynchronous; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-VFBGA (6x8) BGA; PG-VFBGA-48 48-VFBGA 48-VFBGA BGA
Supply Voltage 2.2 V ~ 3.6 V 2.2V ~ 3.6V 3V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details